TRANSFORMER 230-400V - 24V - 250
TRANSFORMER, 250VA, 1 X 24V; Power Rating:250VA; Secondary Voltages:24V; Current Rating:2.08A; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | ABL6TS25B | 66AH9364 |
| Product Name | Transformers - Power Transformers | Transformer, 250Va, 1 X 24V; Power Rating Schneider Electric |
| Input Voltage | 24 volts |