Acme Chip Technology Co., Limited Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| CURR SENSE XFMR 1:100 SMD | |
| CURRENT SENSE TRANSFORMERS, WOUN | |
| LAN XFMR 100/1000 POE+ | |
| MDL SIN 100D 1:1 SMT OH NPB | |
| MDL SIN 100D 1:1 SMT OH PBC | |
| MDL SIN 100D 1:1 SMT OH T& NPB | |
| PULSE XFMR 1:3 9UH 27UH | |
| PULSE XFMR 1:4 5UH 20UH | |
| PULSE XFMR 1:4 9UH 36UH | |
| PULSE XFMR 1:8 22UH 176UH | |
| PULSE XFMR 1:9 9UH 81UH | |
| PWR XFMR LAMINATED 10.0VA CHAS | |
| PWR XFMR LAMINATED 10VA TH | |
| PWR XFMR LAMINATED 130VA CHAS MT | |
| PWR XFMR LAMINATED 175VA CHAS MT | |
| PWR XFMR LAMINATED 2.5VA TH | |
| PWR XFMR LAMINATED 20VA TH | |
| PWR XFMR LAMINATED 25.0VA CHAS | |
| PWR XFMR LAMINATED 25VA CHAS MT | |
| PWR XFMR LAMINATED 30VA TH | |
| PWR XFMR LAMINATED 43VA CHAS MT | |
| PWR XFMR LAMINATED 5.0VA CHAS MT | |
| PWR XFMR LAMINATED 50.0VA CHAS | |
| PWR XFMR LAMINATED 56VA TH | |
| PWR XFMR LAMINATED 5VA TH | |
| PWR XFMR LAMINATED 80VA CHAS MT | |
| PWR XFMR TORO 1.6VA CHAS MT | |
| PWR XFMR TORO 1000VA CHAS MT | |
| PWR XFMR TORO 100VA CHAS MT | |
| PWR XFMR TORO 10VA CHAS MT | |
| PWR XFMR TORO 1500VA CHAS MT | |
| PWR XFMR TORO 15VA CHAS MT | |
| PWR XFMR TORO 160VA CHAS MT | |
| PWR XFMR TORO 2000VA CHAS MT | |
| PWR XFMR TORO 225VA CHAS MT | |
| PWR XFMR TORO 2500VA CHAS MT | |
| PWR XFMR TORO 250VA CHAS MT | |
| PWR XFMR TORO 25VA CHAS MT | |
| PWR XFMR TORO 3.2VA CHAS MT | |
| PWR XFMR TORO 3000VA CHAS MT | |
| PWR XFMR TORO 300VA CHAS MT | |
| PWR XFMR TORO 35VA CHAS MT | |
| PWR XFMR TORO 400VA CHAS MT | |
| PWR XFMR TORO 500VA CHAS MT | |
| PWR XFMR TORO 50VA CHAS MT | |
| PWR XFMR TORO 5VA CHAS MT | |
| PWR XFMR TORO 650VA CHAS MT | |
| PWR XFMR TORO 7VA CHAS MT | |
| PWR XFMR TORO 800VA CHAS MT | |
| PWR XFMR TORO CHAS MT | |
| SMT CM1 3MH 2.5A T&R COM PBC | |
| SMT CMI 2.8MH 2.5A COM PBC | |
| TRANSFORMER ISO 347/480V 160VA | |
| TRANSFORMER ISO 347/480V 215VA | |
| TRANSFORMER ISO 347/480V 300VA | |
| TRANSFORMER ISO 347/480V 450VA | |
| TRANSFORMER ISO 347/480V 600VA | |
| TRANSFORMER PBC | |
| TRANSFORMER POTENTIAL 240/120 | |
| TRANSFORMER POTENTIAL 480/120 | |
| TRANSFORMER POTENTIAL 600/120 | |
| TRANSFORMER POTENTIAL | |
| TRANSFORMER RPB | |
| TRANSFORMER SINGLE 1553 | |
| WEATHERSHIELD SET 15/25KVA 1P | |
| WEATHERSHIELD SET 225/300KVA | |
| XFMR 1MH 1CT:1CT NL OPEN C NPB | |
| XFMR 1MH 1CT:1CT OPEN CASE PBC | |
| XFMR BATT MGMT AEC-Q200 | |
| XFMR GATE DRIVE 1500VDC ISO | |
| XFRM MODULE 10/100B -TX |
| << Prev |