Acme Chip Technology Co., Limited Datasheets for Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
0.5H 100/1000 BASE T GIG 4-PORT
0.5H 100/1000 BASE T SINGL-PORT
1.17MH, EFD25 TRANSFORMER
1.752MH10% EFD25 TRANSFORMER
10/100 BASE T DUAL PORT LAN
10/100 Base T LAN Filter Module
10/100 Base T PoE LAN Module
10/100 BASE-T 350UH SMD TRANSFOR
10/100 BASE-T SINGLE PORT LAN FI
10/100/1000 BASE T GIGABIT FILTE
10/100/1000 BASE-T GIGABIT DUAL
10/100/1000BASE-T LAN FILTER
10/100BASE- TX TRANSFORMER
10/100BASE-TX LAN XFMR
100/1000 BASE T GIG DUAL PORT
100/1000 BASE T GIG SINGLE PORT
100/1000 Base T Gigabit 48-pin
100/1000 BASE T GIGABIT DUAL POR
100/1000 Base T Gigabit LAN XFMR
100/1000 Base T Gigabit LAN
100/1000 Base T Gigabit PoE Plus
100/1000 BASE T GIGABIT SINGLE P
100/1000 Base T Gigabit XFMR
100/1000 Base T Gigabit
100/1000 BASE T LAN FILTER MODU
100/1000 BASE T SINGLE PORT LAN
100/1000 Base T, GIG Quad Port
100/1000 Base-T Gig Single Port
100/1000 BASE-T GIGABIT DUAL POR
100UH 10% EP13 SMD Transformer
110UH30% EFD20 PWR TRANSFORMER
112UH, EFD20 TRANSFORMER
115/230 INPUT 2.5VA CLASS 3 TRAN
115/230 INPUT 5VA CLASS 3 TRANSF
115V INPUT 1.1VA 50/60HZ TRANSFO
115V INPUT 2.4VA 50/60HZ TRANSFO
115V INPUT 6VA 50/60HZ TRANSFORM
127uH +/-10% EP Transformer
127uH +/-10% SMD Transformer
127UH 10% EP13 SMD TRANSFORMER
2.0M 10% EP13 SMD TRANSFORMER
2.4UH 10% ADSL EP5 TRANSFORMER
20.4UH 8% EP10 SMD TRANSFORMER
20.5UH, EFD20, HIGH FREQUENCY TR
21uH +/-10% SMD Transformer
21UH 10% POE HI-PWR TRANSFORMER
235UH, EFD15.3, SMD LOW PROFILE
2400UH ER9.5/5 8-PIN SMD TRANSF.
291UH 10% EP17 THRU-HOLE TRANSF
296UH MIN EP5 6-PIN SMD TRANSF.
2UH 10% EP7 8-PIN SMD TRANSF.
3.0mH 6% EP13 SMD Transformer
35UH 10% EP13 SMD TRANSFORMER
37uH +/-10% EP Transformer
37uH +/-10% SMD Transformer
4.50UH5 % EFD20 PWR TRANSFORMER
400UH 10% EP7 8-PIN SMD TRANSF.
409.5UH 10% ADSL LINE TRANSF.
40UH 10% EP13 SMD TRANSFORMER
40UH, EFD15, FLYBACK TRANSFORMER
40UH, EFD30 TRANSFORMER
42.5UH10% EFD20 H.F. TRANS.
429.3UH 10% EP13 SMD TRANSF.
42UH, EFD20, TRANSFORMER
430uH +/-10% ADSL Transformer
430UH 10% EP5 8-PIN SMD TRANSF.
45.6UH ER9.5/5 8-PIN SMD TRANSF.
500NH, EFD20 TRANSFORMER
600UH 10%EW15 12-PIN SMD TRANS.
64UH 10% EFD25 TRANSFORMER
705uH NOM SMD Transformer
77.4UH 10% EP13 SMD TRANSFORMER
90UH 10% EF25 TRANSFORMER
ACDC STR CORELESS PULSE TRANSFOR
Audio Transformer
AUXILIRY TRANSFORMER E10 SMD
CT, Indoor, Model: A, Ratio: 250
CURR SENSE XFMR 1-20A TH
CURR SENSE XFMR 1-30A TH
CURR SENSE XFMR 1000:1 50A SMD
CURR SENSE XFMR 100A CHAS MNT
CURR SENSE XFMR 10A 1:100 VRT
CURR SENSE XFMR 10A T/H
CURR SENSE XFMR 15A 1:100 VRT
CURR SENSE XFMR 15A 1:100CT VRT
CURR SENSE XFMR 15A 1:200 VRT
CURR SENSE XFMR 15A 1:200CT VRT
CURR SENSE XFMR 15A 1:50 VRT
CURR SENSE XFMR 15A 1:50CT VRT
CURR SENSE XFMR 15A T/H
CURR SENSE XFMR 1:100 15A T/H
CURR SENSE XFMR 1:100 SMD
CURR SENSE XFMR 1:100CT 15A T/H
CURR SENSE XFMR 1:125 SMD
CURR SENSE XFMR 1:150 7A SMD
CURR SENSE XFMR 1:150 SMD
CURR SENSE XFMR 1:20 SMD
CURR SENSE XFMR 1:200 15A T/H
CURR SENSE XFMR 1:200 20A SMD
CURR SENSE XFMR 1:200CT 15A T/H
CURR SENSE XFMR 1:30 SMD
CURR SENSE XFMR 1:300 15A T/H
CURR SENSE XFMR 1:300CT 15A T/H
CURR SENSE XFMR 1:40 SMD
CURR SENSE XFMR 1:50 SMD
CURR SENSE XFMR 1:50 T/H
CURR SENSE XFMR 1:500 15A T/H
CURR SENSE XFMR 1:500 80A T/H
CURR SENSE XFMR 1:500CT 15A T/H
CURR SENSE XFMR 1:60 SMD
CURR SENSE XFMR 1:70 7A SMD
CURR SENSE XFMR 1:70 SMD
CURR SENSE XFMR 1:750CT 30A T/H
CURR SENSE XFMR 1A 1:100 VRT
CURR SENSE XFMR 25A IN-LINE
CURR SENSE XFMR 2A 1:100 VRT
CURR SENSE XFMR 30A 1:750 VRT
CURR SENSE XFMR 5-100A TH
CURR SENSE XFMR 5-50A T/H
CURR SENSE XFMR 5-75A T/H
CURR SENSE XFMR 50A 1:100 VRT
CURR SENSE XFMR 50A 1:500 VRT
CURR SENSE XFMR 50A CHAS MNT
CURR SENSE XFMR 5A 1:100 VRT
CURR SENSE XFMR 5A T/H
CURR SENSE XFMR 65A 1:500 VRT
CURR SENSE XFMR 7.5A T/H
CURR SENSE XFMR 750:1 40A SMD
CURR SENSE XFMR EP10 SMD
CURR SENSE XFMR FLEXIBLE COIL
E13 EMHV SMD TRANSFORMER FOR IGB
E5 SMD TRANSFORMER 2 MH
E5 SMD TRANSFORMER 3 MH
E5 SMD TRANSFORMER 4 MH
EF25 TRANSFORMER
EFD153 SMD TRANSFORMER
EI19 Transformer
EP13 SMD TRANSFORMER
EP5 POWER TRANSFORMER
EP7 POWER TRANSFORMER
FIBER CHANNEL LAN FILTER MODULE
IC CHIP
Integrated Circuits (ICs) - Inductors/Coils/Tran sformers - Pre-ordered RLCs
LAN SGL 1000B XFMR&CMC 24PIN
LAN SGL 1000B XFMR&CMC&AUTO 24PI
LAN SGL 100B XFMR&CMC 12PIN
LAN SGL 100B XFMR&CMC 16PIN
LAN SGL 100B XFMR&SRDCMC 12PIN
LAN SGL XFMR 8PIN
LAN XFRMR 10/100 1PORT EXT-TEMP
MDL 2.5G 2 PORT 4PAIR POE 90W
MDL 2.5G DUAL PORT 4PAIR POE 60W
P100625 E6.3 SMT PUSH-PULL TRANS
P100626 E6.3 SMT PUSH-PULL TRANS
P100725 E6.3 SMT PUSH-PULL TRANS
P100953 EP6 SMD TRANSFORMER
P300868 EFD20 POE TRANSFORMER
P300869 EFD20 POE TRANSFORMER
P300870 EFD20 POE TRANSFORMER
PULSE XFMR 1CT:1 350UH
PULSE XFMR 1CT:1CT 100UH
PULSE XFMR 1CT:1CT 120UH
PULSE XFMR 1CT:1CT 350UH
PULSE XFMR 4B3T 150 OHM
PWR XFMR LAMINATED 0.08VA CHAS
PWR XFMR LAMINATED 0.08VA TH
PWR XFMR LAMINATED 0.35VA CHAS
PWR XFMR LAMINATED 0.35VA TH
PWR XFMR LAMINATED 0.5VA CHAS MT
PWR XFMR LAMINATED 0.5VA TH
PWR XFMR LAMINATED 1.2VA TH
PWR XFMR LAMINATED 1.5VA TH
PWR XFMR LAMINATED 10VA TH
PWR XFMR LAMINATED 12VA CHAS MT
PWR XFMR LAMINATED 1VA TH
PWR XFMR LAMINATED 2.3VA TH
PWR XFMR LAMINATED 2.4VA TH
PWR XFMR LAMINATED 2.5VA TH
PWR XFMR LAMINATED 2.8VA TH
PWR XFMR LAMINATED 20VA CHAS MT
PWR XFMR LAMINATED 2VA TH
PWR XFMR LAMINATED 3.2VA TH
PWR XFMR LAMINATED 40VA CHAS MT
PWR XFMR LAMINATED 4VA TH
PWR XFMR LAMINATED 5.0VA TH
PWR XFMR LAMINATED 5VA CHAS MT
PWR XFMR LAMINATED 5VA TH
PWR XFMR LAMINATED 6.0VA TH
PWR XFMR LAMINATED 6VA TH
PWR XFMR LAMINATED 75VA CHAS MT
SMD 2.5G DUAL PORT N/A
T1/CEPT/ISDN-PRI Module
T1/E1/CEPT/ISDN-PRI LAN Filter
TRANSFORMER 28UH 1:1:1 3KV SMT
TRANSFORMER 5UH 1:1:1 500V SMT
TRANSFORMER 8UH 1:1:1 3KV SMT
TRANSFORMER CUSTOM
TRANSFORMER HOME PHONE NETWORKNG
XFMR DC/DC CONV SMD
XFRMER DC/DC CONV SMD
XFRMR ADSL 1.2:1 3.96MH T/H
XFRMR FOR ADI ADSL CHIPSET SMD
XFRMR FOR ALCATEL ADSL CHIPSET
XFRMR FOR METALINK CHIPSET ANSI
XFRMR FOR METALINK VDSL CHIPSET
XFRMR LAN 10/100 1CT:1CT 350UH
XFRMR LAN 1CT:1CT 350UH SMD
XFRMR LAN 1CT:1CT 350UH

<< Prev Next >>