Acme Chip Technology Co., Limited Datasheets for Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
10/100 BASE-T SINGLE PORT, 16PIN
10/100/1000 BASE-T,DUAL-PORT,POE
150OHM TWINAX TRANSFORMER
30UH MIN 4-PIN SMD TOROIDAL
ACME LIGHTING TRANSFORMERS 1 PH
AUDIO TRANSFORMER
BMS TRANSFORMER/CMC, 6PIN, SGL
CHIP LAN XFMR MODULE,10/100 TX,W
CHIP LAN XFMR,1 /2.5/5/10G,4.7X3
CHIP LAN XFMR,1 /2.5/5G,3.5X3.2X
CHIP LAN XFMR,1 /2.5/5G,4.7X3.2X
CHIP LAN,10/100/1G XFORMER,POE,4
COMMON MODE CHOKE
CURR SENSE XFMR 1500:1 6A TH
CURR SENSE XFMR 1:20 SMD
CURR SENSE XFMR 1:2500 100A TH
CURR SENSE XFMR 2000:1 20A TH
CURR XFMR ROGOWSKI COIL IN-LINE
DC-DC TRANSFORMER, FOR SCALE-IDR
DRIVER TFMR 10KCT:2KCT OHM
FERRITE CORE
FIXED IND
IC CHIP
INDUCTOR AUDIO 0.1 HENRY
Integrated Circuits (ICs) - Inductors/Coils/Tran sformers - Pre-ordered RLCs
Integrated Circuits (ICs) - Inductors/Coils/Tran sformers - RJ45 Transformer
INTEGRATED FILTER MODULE 10-SIP
INTEGRATED FILTER MODULE 16-SOP
LAN 10/100 BASE T XFORMER 250VRM
LAN MAGNETIC SMD
LAN TRANSFORMER
LAN XFMR 10/100 BASE-T (POE)
LAN XFMR 10/100 BASE-T SINGLE
LAN XFMR 10G BASE-T (POE+)
LAN XFMR 1G BASE-T DUAL
LAN XFMR 1G BASE-T SINGLE
LAN XFMR,1/2.5/5GBE,POE+ ,IEEE
LAN XFMR,10/100/1000 BASE-T,IEEE
LAN XFMR,10GBE,POE+,IEEE
MDL 10G SINGLE PORT N/A
MDL 5G 1 PORT POE 60W
MDL 5G DUAL PORT 4PAIR POE 60W
MDL 5G DUAL PORT N/A
MDL DIP 10G QUAD PORTS N/A
MDL DIP 5G QUAD PORTS N/A
MODEM TRANSFORMERS
MODULE INTERFACE 1CT:2.4CT SMD
MODULE ISDN-S 1CT:2.5CT 30MH SMD
MODULE TRANSFORMER
MODULE XFRMR LAN T1/E1 OCTAL SMD
MODULE XFRMR
NON-INVASIVE CURRENT SENSOR - 30
PC MOUNT AUDIO TRANSFORMER
PULSE TRANSFORMERS FOR BMS (BATT
PULSE XFMR 10.1UH SMD
PULSE XFMR 11.3UH SMD
PULSE XFMR 11.875:1 5MH
PULSE XFMR 12.7UH SMD
PULSE XFMR 12UH SMD
PULSE XFMR 132UH SMD
PULSE XFMR 14.2UH SMD
PULSE XFMR 14.7UH SMD
PULSE XFMR 159.65UH SMD
PULSE XFMR 173UH SMD
PULSE XFMR 1:1 60UH
PULSE XFMR 1:1 TX 1:1 RX 67UH
PULSE XFMR 1:1 TX 1:1 RX 90UH
PULSE XFMR 1:1.41 TX/RX 1.5MH
PULSE XFMR 1:2TX/1:1RX 1.5/1.8MH
PULSE XFMR 1CT:1 2MH
PULSE XFMR 1CT:1.23CT 1CT:1CT
PULSE XFMR 1CT:1.414CT 1CT:1CT
PULSE XFMR 1CT:1.41CT 1CT:1CT
PULSE XFMR 1CT:1CT 1.2MH
PULSE XFMR 1CT:1CT 420UH 550UH
PULSE XFMR 1CT:2CT TX/RX 20MH
PULSE XFMR 22.3UH SMD
PULSE XFMR 23.7UH SMD
PULSE XFMR 3.8UH SMD
PULSE XFMR 4.1UH SMD
PULSE XFMR 4.3UH SMD
PULSE XFMR 4.9UH SMD
PULSE XFMR 6.1UH SMD
PULSE XFMR 6.6UH SMD
PULSE XFMR 6.8UH SMD
PULSE XFMR 63.2UH SMD
PULSE XFMR 7.63UH SMD
PULSE XFMR 7.94UH SMD
PULSE XFMR 76.8UH SMD
PULSE XFMR 8.3UH SMD
PULSE XFMR 87UH SMD
PULSE XFMR 9.3UH SMD
PULSE XFMR 9.65UH SMD
PWR XFMR 3300/2300 VAC AT 2A
PWR XFMR C-CORE 2300/2700V/3100V
PWR XFMR COLLINS 516F-1 PLATE
PWR XFMR COLLINS 75S-1 75S-3
PWR XFMR GLOBE KING 500B PLATE
PWR XFMR HEATH DX-35/40 POWER
PWR XFMR HEATH SB-610 SCOPE
PWR XFMR HEATH SB-614/620 SCOPE
PWR XFMR HENRY 1KD-5 POWER
PWR XFMR IC CHIP
PWR XFMR LAMINATED 1.1VA TH
PWR XFMR LAMINATED 12VA TH
PWR XFMR LAMINATED 2.4VA TH
PWR XFMR LAMINATED 20VA TH
PWR XFMR LAMINATED 3000VA CHAS
PWR XFMR LAMINATED 36VA TH
PWR XFMR LAMINATED 40VA CHAS MT
PWR XFMR LAMINATED 5.0VA CHAS MT
PWR XFMR LAMINATED 50.0VA CHAS
PWR XFMR LAMINATED 50VA CHAS MT
PWR XFMR LAMINATED 6VA TH
PWR XFMR LAMINATED CHAS MT
PWR XFMR NATIONA NCL-2000 POWER
PWR XFMR SMD
PWR XFMR SWAN MARK I POWER
SMD 2.5G SINGLE PORT N/A
T4043NL
TRANS 10K/10KCT 2.5K SPLIT AUDIO
TRANS 1K/50 OHM IMPEDANCE AUDIO
TRANS 300/600 OHM IMPEDNCE AUDIO
TRANS 600/ 600 OHM AUDIO
TRANS 600/ 600CT 150 SPLIT AUDIO
TRANS LAN 100B-TX 1 PORT
TRANS TELECOM 600 SPLIT: 600/600
TRANSER 1.5K CT/ 600 OHM AUDIO
TRANSER 150 CT/ 12 OHM AUDIO
TRANSER 500 CT/ 600 OHM AUDIO
TRANSER 7.5K CT/ 12 OHM AUDIO
TRANSER 900 CT/ 600 OHM AUDIO
TRANSF 10/100B-T 1PORT 16-SOIC
TRANSF 10K AUDIO CTAP/10K CTAP
TRANSF 10K AUDIO CTAP/2K CTAP
TRANSF 10K CT/ 2K CT AUDIO
TRANSF 10K CT/500 CT AUDIO
TRANSF 10K/2KCT 500 SPLIT SEC AU
TRANSF 200K CT/1K CT AUDIO
TRANSF 25K CT 20K CT/1K 800CT AU
TRANSF 4000 OHM PRI. 0MA DC TEL
TRANSF 50K CT/1K CT AUDIO
TRANSF 600 AUDIO CT 150/600CT 15
TRANSF 600 OHM 0MA DC TEL HYBRID
TRANSF 600 OHM 0MA DC TEL
TRANSF 600 OHM 100MA DC TEL
TRANSF 600 OHM 90MA DC TEL
TRANSF 600 OHM CTAP 90MA DC TE
TRANSF 600 SPLIT PRI .75MA DC TE
TRANSF 600 SPLIT SEC .90MA TEL
TRANSF 900 OHM SEC. 0MA DC TEL
TRANSF ADSL 100:25 409.5UH SMT
TRANSF BMS CMC 6.4KVDC 6 PIN
TRANSF LAN GIGABIT 1 CH SMD
TRANSF TELE 600:600/600 50MADC
TRANSF TELE 600:600CT 80MADC
TRANSF TELE COUP 10K:10K 0MADC
TRANSF TELE COUP 4000:600 0 MADC
TRANSF TELE COUP 600 OHM 0 MADC
TRANSF TELE COUP 600 OHM 50MADC
TRANSF TELE COUP 600:1200CT WET
TRANSF TELE COUP 600:600 0MADC
TRANSF TELE COUP 600:600 90MADC
TRANSF TELE COUP 600:600CT
TRANSF TELE FCC68 600:600 0 MADC
TRANSFORM MODEM 600:287 OHM SMD
TRANSFORMER 120VAC 50-60 PCMNT
TRANSFORMER 1500VRMS 1CT:2 1:2CT
TRANSFORMER 1500VRMS 1CT:2.4 SMD
TRANSFORMER 1500VRMS DUAL SMD
TRANSFORMER 1553 SINGLE PBC
TRANSFORMER 1553-70 PBC
TRANSFORMER 1553-71 PBC
TRANSFORMER 1:1/1.26 1.2MH SMD
TRANSFORMER AUDIO 1500VRMS SMD
TRANSFORMER COUPLING 600:260 OHM
TRANSFORMER COUPLING 600:301 OHM
TRANSFORMER COUPLING 600:374 OHM
TRANSFORMER COUPLING 600:530 OHM
TRANSFORMER COUPLING 600:600 OHM
TRANSFORMER DSL SMD
TRANSFORMER DUAL STACKED 0 PBC
TRANSFORMER DUAL STACKED M PBC
TRANSFORMER DUAL STACKED PBC
TRANSFORMER G FAST 8SMD
TRANSFORMER PBC
TRANSFORMER POWER CHASSIS
TRANSFORMER PULSE DUAL RATIO
TRANSFORMER PULSE
TRANSFORMER TELE 30K:3OK OHM SMD
TRANSFORMER TELECOM DUAL T1/E1
TRANSFORMER TELECOMM 600:600 OHM
TRANSFORMER,WIDE-BAN D
TRANSFORMER
TRANSFORMERS FOR IGBT/FET
TRANSFORMR LAN 1:1TR 100UH 16SOP
TRANSFORMR MODEM 600:346 OHM SMD
TRANSFRMR 100UH 13W 1.6A 12P SMD
TRANSFRMR 160UH 26W 2.6A POE SMD
UI29 8-pin Thru-Hole Hrzl Mnt
XFMR CMC MODULE AECQ BATT MNGT
XFMR DUAL 1.0625GB Z:150 C RPB
XFMR DUAL 330MB Z:150 CT T PBC
XFMR LAN 10/100 BASE-T 1:1 350UH
XFMR OCT T1 1:2.4 1:1 OH
XFMR RF SGL RAC 1:1CT T&R NPB
XFMR SINGLE 1.0625GB Z:150 PBC
XFMR, OFF-LINE SMPS
XFRM T1/E1/CEPT/ISDN-PRI 1:2/2.4
XFRMF 100UH 7A 0.10A POE/PD
XFRMR 100UH 7A 0.10A POE/PD
XFRMR 1:1.36/1 1.2MH SMD
XFRMR 1CT:1.41CT/1CT:1.41C T SMD
XFRMR 1CT:2.4CT/1CT:1CT 1.20MH
XFRMR 200UH 4A 0.10A POE/PD
XFRMR 4PORT 1:2 1.2MH SMD
XFRMR 4PORT 1:2CT 1.2MH SMD
XFRMR 6PORT 1:2 40UH SMD
XFRMR FOR AM79C973 CHIPSET 16SOP
XFRMR FOR CS8900A CHIP SET 16SOP
XFRMR FOR LOGIC 80220 CS 16SOP
XFRMR FOR LOGIC 80C24 CS 16SOP
XFRMR FOR QS6612 CHIP SET 16SOP
XFRMR LAN 10/100/1000 1:1 350UH
XFRMR LAN 1CT:1CT 350UH 40SOP
XFRMR LAN 2.5G 60W POE SMD
XFRMR LAN 5G 60W POE SMD
XFRMR MODULE LAN 10/100BT 16P SM
XFRMR MODULE LAN 10/100BT MINIPC
XFRMR MODULE LAN 10/100BT SMD
XFRMR MODULE LAN GIGABIT 24P SMD
XFRMR MODULE LAN GIGABT MINIPCI
XFRMR OCTAL 1:1.266 1.5MH SMD
XFRMR OCTAL 1:2.4/1:1 1.2MH SMD
XFRMR PULSE 10 BASE-T
XFRMR PULSE 1:1 300UH SMD
XFRMR PULSE 1:1 600UH SMD
XFRMR T3/DS3/E3/STS-1 1:2CT SMD
XMFR DUAL 330MB Z:150 CT M RPB

<< Prev Next >>