Acme Chip Technology Co., Limited Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| 0.250KVA 120X240-12/24 BB | |
| 0.500KVA 120X240-12/24 BB | |
| 0.500KVA 120X240-16/32 BB | |
| 1KVA 120X240-12/24 BB | |
| CONTROL TRANSFORMER,200VA,11 5/24 | |
| CONTROL TRANSFORMER,300VA,11 5/24 | |
| CURR SENSE XFMR CHAS MNT | |
| HN1102NL | |
| HX0060NL | |
| IC CHIP | |
| II1 PULSE TRANSFORMER THT | |
| IL1 PULSE TRANSFORMER THT 0.25A | |
| IL7 PULSE TRANSFORMER THT SPEZ | |
| Integrated Circuits (ICs) - Inductors/Coils/Tran sformers - Power Inductors | |
| Integrated Circuits (ICs) - Inductors/Coils/Tran sformers - Pre-ordered RLCs | |
| ISOLATOR TRANSFORMER 18W | |
| ITNA PULSE TRANSFORMER THT 0.1A | |
| MDL DUAL 1GPP 1:1 SMT TU | |
| MDL DUAL 5GD 1:1 SMT TR | |
| MDL QUAD 1GPP 1:1 SM TR | |
| MDL SIN 100D 1:1 4KV SM TU | |
| MDL SIN 100D 1:1 4KV SMT TU | |
| MDL SIN 100D 1:1 SMT TR | |
| MDL SIN 10G 1:1 SM TR | |
| MDL SIN 10GD 1:1 SM TR | |
| MDL SIN 1GD 1:1 SMT TR | |
| MDL SIN 1GP 1:1 SMT TR | |
| MDL SIN 1GPP 1:1 4PUPOE TR | |
| MDL SIN 1GPP 1:1 SMT TR | |
| MDL SIN 1GPP 1:1 SMT TY | |
| MDL SIN 2.5GD 1:1 SMT TR | |
| MDL SIN 2.5GPP 1:1 3KV SMT TR | |
| MDL SIN 5GD 1:1 SMT TR | |
| MDL, DUAL, XFMR-CMC, 1:1, 3.2KV | |
| MDL, SIN 2.5G, 1:1, SMT | |
| MDL, SIN, XFMR-CMC, 1:1, 3.2KV | |
| MDL,SIN, DUAL 2.5G POE,1:1,SMT | |
| MDL,SIN, DUAL 2.5G,1:1,SMT | |
| MDL,SIN,100D,1:1,SM, TU | |
| MDL,SIN,100D,1:1,SMT | |
| MDL,SIN,1GD,1:1,SMT | |
| MOD TRANSFORMER SMD | |
| MODULE DL GIGABIT ETHER LAN 48P | |
| MODULE MAGNETIC DUAL 2.5GB SMT | |
| MODULE MAGNETIC SNGL 2.5GB SMT | |
| MODULE QUAD 1GPP 1:1 SMT TU | |
| MODULE SINGLE GIGABIT LAN 24SOIC | |
| MODULE TRANSFRMR QUAD LAN 10/100 | |
| MOTORS & SOLENIODS | |
| PLASTIC TOUCH PROOF COVER KIT | |
| PULSE XFMR 1 CT:1CT TX/RX 120UH | |
| PULSE XFMR 1 CT:1CT TX/RX 350UH | |
| PULSE XFMR 1:1 350UH | |
| PULSE XFMR 1:1 TX 1:1 RX 350UH | |
| PULSE XFMR 1:1:1 980UH | |
| PULSE XFMR 1CT:1 TX 1CT:1 RX | |
| PULSE XFMR 1CT:1CT TX 1CT:1CT RX | |
| PULSE XFMR 1CT:1CT TX/RX | |
| PULSE XFMR 2.5:1 100UH | |
| PULSE XFMR 2.5:1 420UH | |
| PULSE XFMR 2:1 100UH | |
| PULSE XFMR 2:1:1 1.2MH | |
| PULSE XFMR 350UH | |
| PWR XFMR LAMINATED 10000VA CHAS | |
| PWR XFMR LAMINATED 1000VA CHAS | |
| PWR XFMR LAMINATED 1500VA CHAS | |
| PWR XFMR LAMINATED 2000VA CHAS | |
| PWR XFMR LAMINATED 250VA CHAS MT | |
| PWR XFMR LAMINATED 3000VA CHAS | |
| PWR XFMR LAMINATED 5000VA CHAS | |
| PWR XFMR LAMINATED 50VA CHAS MT | |
| PWR XFMR LAMINATED 7500VA CHAS | |
| PWR XFMR LAMINATED CHAS MT | |
| PWR XFMR SEMI-TORO 10VA TH | |
| PWR XFMR SEMI-TORO 12VA TH | |
| PWR XFMR SEMI-TORO 18VA TH | |
| PWR XFMR SEMI-TORO 24VA TH | |
| PWR XFMR SEMI-TORO 2VA TH | |
| PWR XFMR SEMI-TORO 6VA TH | |
| PWR XFMR TORO 1.6VA TH | |
| PWR XFMR TORO 10VA TH | |
| PWR XFMR TORO 15VA TH | |
| PWR XFMR TORO 25VA TH | |
| PWR XFMR TORO 3.2VA TH | |
| PWR XFMR TORO 35VA TH | |
| PWR XFMR TORO 50VA TH | |
| PWR XFMR TORO 5VA TH | |
| PWR XFMR TORO 7VA TH | |
| TRANS MOD 1G 70W POE SMD | |
| TRANSF ISO 1000W 4OUT HOSP GRADE | |
| TRANSF ISO 250W 2OUT HOSP GRADE | |
| TRANSF ISO 500W 4OUT HOSP GRADE | |
| TRANSF LINE MATCHING | |
| TRANSF MOD 2.55G 4CH 60W POE | |
| TRANSF MOD 2.5G 4CH 60W POE | |
| TRANSF MODULE 5G 4 CH 60W POE | |
| TRANSFORMER 10.5UH 1.00A PHOTO | |
| TRANSFORMER 6.0UH 1.50A PHOTO | |
| TRANSFORMER ISOLATION 1000W | |
| TRANSFORMER ISOLATION 500W | |
| TRANSFORMER MODULE GIGABIT 2PORT | |
| TRANSFORMER POTENTIAL 240/120 | |
| TRANSFORMER POTENTIAL 480/120 | |
| TRANSFORMER POTENTIAL 600/120 | |
| TRANSFORMER PULSE | |
| TRANSFORMER SMD | |
| TRANSFORMER | |
| XFMR CMC MODULE AECQ BATT MNGT | |
| XFMR CMC SGL 150UH 1CT:1CT 4.3KV | |
| XFMR MDL 1000BASE-T SMT AEC-Q200 | |
| XFMR MDL 10GBASE-T SMT AEC-Q200 | |
| XFMR MODULE AECQ BATT MNGT | |
| XFMR SGL 150UH 1CT:1CT 4.3KVDC | |
| XFMR SGL 1CT:1CT 150UH 3KV | |
| XFMR SGL 1CT:1CT 500UH 4.3KV | |
| XFMR-CMC DUAL 4.3KV 1CT:1C | |
| XFRMR LAN MODULE | |
| XFRMR MAGNETIC 1PORT 1GIG MED | |
| XFRMR MODULE 100B-TX 2 CH SMT | |
| XFRMR MODULE 1PORT 1:1 10/100 | |
| XFRMR MODULE DUAL1GP 1:1 . BGA | |
| XFRMR MODULE DUAL1GP 1:1 BGA | |
| XFRMR PULSE 1:1 SGL 25MH .25A | |
| XFRMR PULSE 3:1 SGL 12MH .1A |
| << Prev | Next >> |