Wurth Elektronik GmbH & Co. KG Switching Converter, SMPS Transformers 750316031

Description
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer Isolation 150kHz Surface Mount
Request a Quote Datasheet
Description
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer Isolation 150kHz Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 1297-1220-2-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
1297-1220-2-ND
Switching Converter, SMPS Transformers 1297-1220-2-ND
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer Isolation 150kHz Surface Mount

Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer Isolation 150kHz Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - 1297-1220-1-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
1297-1220-1-ND
Switching Converter, SMPS Transformers 1297-1220-1-ND
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer Isolation 150kHz Surface Mount

Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer Isolation 150kHz Surface Mount

Buy Now Datasheet
Switching Converter, SMPS Transformers - 1297-1220-6-ND - DigiKey
Thief River Falls, MN, United States
Switching Converter, SMPS Transformers
1297-1220-6-ND
Switching Converter, SMPS Transformers 1297-1220-6-ND
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer Isolation 150kHz Surface Mount

Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer Isolation 150kHz Surface Mount

Buy Now Datasheet
PCB Transformers - 1828983P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
1828983P
PCB Transformers 1828983P
Wurth Elektronik 750316031

Wurth Elektronik 750316031

Supplier's Site
PCB Transformers - 1828760 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
1828760
PCB Transformers 1828760
Wurth Elektronik 750316031

Wurth Elektronik 750316031

Supplier's Site
PCB Transformers - 1828983 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
1828983
PCB Transformers 1828983
Wurth Elektronik 750316031

Wurth Elektronik 750316031

Supplier's Site
Transformer, Aec-Q200, 1 Wurth Elektronik - 68AC5655 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Aec-Q200, 1 Wurth Elektronik
68AC5655
Transformer, Aec-Q200, 1 Wurth Elektronik 68AC5655
TRANSFORMER, AEC-Q200, 1:1.75, 370UH; Inductance:370µH; Product Range:MID-PPTI Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TRANSFORMER, AEC-Q200, 1:1.75, 370UH; Inductance:370µH; Product Range:MID-PPTI Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Switching Converter, SMPS Transformers
750316031
Transformers - Switching Converter, SMPS Transformers 750316031
PUSH-PULL TRANSFORMER WE-PP

PUSH-PULL TRANSFORMER WE-PP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1297-1220-2-ND 1828983P 1828760 68AC5655 750316031
Product Name Switching Converter, SMPS Transformers PCB Transformers PCB Transformers Transformer, Aec-Q200, 1 Wurth Elektronik Transformers - Switching Converter, SMPS Transformers
Category Signal Signal
Other Transformer Types / Applications Switch Mode Transformers
Mounting Chip Transformer Surface mount Chip Transformer
Operating Frequency 150000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRF-0235-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details