Wurth Elektronik GmbH & Co. KG Pulse Transformers 750510705

Description
500µH Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
500µH Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 1297-1201-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
1297-1201-2-ND
Pulse Transformers 1297-1201-2-ND
500µH Pulse Transformer 1:1 Surface Mount

500µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
750510705
Transformers - Pulse Transformers 750510705
DIGITAL TRANSFORMER

DIGITAL TRANSFORMER

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
750510705
Audio Transformers / Signal Transformers 750510705
Audio Transformers / Signal Transformers MID-PLC 500uH Trn Rtio 1 SMD

Audio Transformers / Signal Transformers MID-PLC 500uH Trn Rtio 1 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number 1297-1201-2-ND 750510705 750510705
Product Name Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
B0860-CL Planar Transformer for Maxim MAX5069A - B0860-CL B0860-CLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; Planar Transformer
Standards RoHS
View Details
CCT Standard Transformer - 1497-A-CXJK-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details
Pulse Transformers - 196454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Transformer Types / Applications Pulse Transformers
Mounting Through hole
Standards RoHS
View Details