Black Box 3FT Gray CAT6 250MHz Patch Cable F/UTP CM Locking Snagless C6PC70S-GY-03

Description
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use these cables for your everyday network connections.
Datasheet
Description
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use these cables for your everyday network connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3FT Gray CAT6 250MHz Patch Cable F/UTP CM Locking Snagless - C6PC70S-GY-03 - Black Box
Lawrence, PA, USA
3FT Gray CAT6 250MHz Patch Cable F/UTP CM Locking Snagless
C6PC70S-GY-03
3FT Gray CAT6 250MHz Patch Cable F/UTP CM Locking Snagless C6PC70S-GY-03
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use these cables for your everyday network connections.

Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use these cables for your everyday network connections.

Supplier's Site
Ethernet Cable, Rj45 M/m, Cat6, 0.92M; Lan Category Black Box - 18X1354 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Rj45 M/m, Cat6, 0.92M; Lan Category Black Box
18X1354
Ethernet Cable, Rj45 M/m, Cat6, 0.92M; Lan Category Black Box 18X1354
ETHERNET CABLE, RJ45 M/M, CAT6, 0.92M; LAN Category:Cat6; Cable Length - Metric:0.92m; Cable Length - Imperial:3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:Giga True 3 Series RoHS Compliant: Yes

ETHERNET CABLE, RJ45 M/M, CAT6, 0.92M; LAN Category:Cat6; Cable Length - Metric:0.92m; Cable Length - Imperial:3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:Giga True 3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number C6PC70S-GY-03 18X1354
Product Name 3FT Gray CAT6 250MHz Patch Cable F/UTP CM Locking Snagless Ethernet Cable, Rj45 M/m, Cat6, 0.92M; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch
Cable Shielding Foil
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 029393-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SW-24-FM83-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Motor cable - NEBM-S1G9-E-7-Q5-LE6 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details