Black Box 3FT White CAT6 Slim 28AWG Patch Cable 250MHz UTP CM Snagless C6PC28-WH-03

Description
Slim fit. 28-AWG Ethernet patch cables save space and reduce clutter in crowded telecom rooms and high-density data centers. With a diameter of only .161", this 28-AWG cable is almost half the size of a typical 24-AWG cable.
Datasheet
Description
Slim fit. 28-AWG Ethernet patch cables save space and reduce clutter in crowded telecom rooms and high-density data centers. With a diameter of only .161", this 28-AWG cable is almost half the size of a typical 24-AWG cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3FT White CAT6 Slim 28AWG Patch Cable 250MHz UTP CM Snagless - C6PC28-WH-03 - Black Box
Lawrence, PA, USA
3FT White CAT6 Slim 28AWG Patch Cable 250MHz UTP CM Snagless
C6PC28-WH-03
3FT White CAT6 Slim 28AWG Patch Cable 250MHz UTP CM Snagless C6PC28-WH-03
Slim fit. 28-AWG Ethernet patch cables save space and reduce clutter in crowded telecom rooms and high-density data centers. With a diameter of only .161", this 28-AWG cable is almost half the size of a typical 24-AWG cable.

Slim fit. 28-AWG Ethernet patch cables save space and reduce clutter in crowded telecom rooms and high-density data centers. With a diameter of only .161", this 28-AWG cable is almost half the size of a typical 24-AWG cable.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number C6PC28-WH-03
Product Name 3FT White CAT6 Slim 28AWG Patch Cable 250MHz UTP CM Snagless
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details