Black Box 20FT Black CAT6 250MHz Patch Cable F/UTP CM Locking Snagless C6PC70S-BK-20

Description
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use these cables for your everyday network connections.
Description
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use these cables for your everyday network connections.
Datasheet
Datasheet Summary
Powered by GS/AI

The Ethernet Cable, RJ45 M/M, Cat6, 6.1M from Black Box is designed for high-performance networking applications. It features a length of 6.1 meters (20 feet) and is compliant with the Cat6 standard, ensuring reliable data transmission. The cable is constructed with stranded copper conductors and has a PVC jacket, making it suitable for various environments. It supports a bandwidth of up to 550 MHz and meets TIA-568-C.2 standards, ensuring compatibility with existing network infrastructure. This cable is RoHS compliant, indicating it is free from hazardous substances. Its black color provides a professional appearance for installations.

Datasheet Summary
Powered by GS/AI

The Ethernet Cable, RJ45 M/M, Cat6, 6.1M from Black Box is designed for high-performance networking applications. It features a length of 6.1 meters (20 feet) and is compliant with the Cat6 standard, ensuring reliable data transmission. The cable is constructed with stranded copper conductors and has a PVC jacket, making it suitable for various environments. It supports a bandwidth of up to 550 MHz and meets TIA-568-C.2 standards, ensuring compatibility with existing network infrastructure. This cable is RoHS compliant, indicating it is free from hazardous substances. Its black color provides a professional appearance for installations.

Suppliers

Company
Product
Description
Supplier Links
20FT Black CAT6 250MHz Patch Cable F/UTP CM Locking Snagless - C6PC70S-BK-20 - Black Box
Lawrence, PA, USA
20FT Black CAT6 250MHz Patch Cable F/UTP CM Locking Snagless
C6PC70S-BK-20
20FT Black CAT6 250MHz Patch Cable F/UTP CM Locking Snagless C6PC70S-BK-20
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use these cables for your everyday network connections.

Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use these cables for your everyday network connections.

Supplier's Site
Ethernet Cable, Rj45 M/m, Cat6, 6.1M; Lan Category Black Box - 18X1330 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Rj45 M/m, Cat6, 6.1M; Lan Category Black Box
18X1330
Ethernet Cable, Rj45 M/m, Cat6, 6.1M; Lan Category Black Box 18X1330
ETHERNET CABLE, RJ45 M/M, CAT6, 6.1M; LAN Category:Cat6; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:Giga True 3 Series RoHS Compliant: Yes

ETHERNET CABLE, RJ45 M/M, CAT6, 6.1M; LAN Category:Cat6; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:Giga True 3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number C6PC70S-BK-20 18X1330
Product Name 20FT Black CAT6 250MHz Patch Cable F/UTP CM Locking Snagless Ethernet Cable, Rj45 M/m, Cat6, 6.1M; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch
Cable Shielding Foil
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6162-6xxx | Sensor cable, PUR, 4 x 0.5 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers