Black Box 2FT Gray CAT6 250MHz Patch Cable F/UTP CM Locking Snagless C6PC70S-GY-02

Description
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use these cables for your everyday network connections.
Datasheet
Description
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use these cables for your everyday network connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2FT Gray CAT6 250MHz Patch Cable F/UTP CM Locking Snagless - C6PC70S-GY-02 - Black Box
Lawrence, PA, USA
2FT Gray CAT6 250MHz Patch Cable F/UTP CM Locking Snagless
C6PC70S-GY-02
2FT Gray CAT6 250MHz Patch Cable F/UTP CM Locking Snagless C6PC70S-GY-02
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use these cables for your everyday network connections.

Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use these cables for your everyday network connections.

Supplier's Site
Ethernet Cable, Rj45 M/m, Cat6, 0.61M; Lan Category Black Box - 18X1353 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Rj45 M/m, Cat6, 0.61M; Lan Category Black Box
18X1353
Ethernet Cable, Rj45 M/m, Cat6, 0.61M; Lan Category Black Box 18X1353
ETHERNET CABLE, RJ45 M/M, CAT6, 0.61M; LAN Category:Cat6; Cable Length - Metric:0.61m; Cable Length - Imperial:2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:Giga True 3 Series RoHS Compliant: Yes

ETHERNET CABLE, RJ45 M/M, CAT6, 0.61M; LAN Category:Cat6; Cable Length - Metric:0.61m; Cable Length - Imperial:2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:Giga True 3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number C6PC70S-GY-02 18X1353
Product Name 2FT Gray CAT6 250MHz Patch Cable F/UTP CM Locking Snagless Ethernet Cable, Rj45 M/m, Cat6, 0.61M; Lan Category Black Box
Application Networking LAN / Ethernet
Product Type Patch
Cable Shielding Foil
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details