Black Box 20FT Yellow CAT6 Slim 28AWG Patch Cable 250MHz UTP CM Snagless C6PC28-YL-20

Description
Slim fit. 28-AWG Ethernet patch cables save space and reduce clutter in crowded telecom rooms and high-density data centers. With a diameter of only .161", this 28-AWG cable is almost half the size of a typical 24-AWG cable.
Description
Slim fit. 28-AWG Ethernet patch cables save space and reduce clutter in crowded telecom rooms and high-density data centers. With a diameter of only .161", this 28-AWG cable is almost half the size of a typical 24-AWG cable.

Suppliers

Company
Product
Description
Supplier Links
20FT Yellow CAT6 Slim 28AWG Patch Cable 250MHz UTP CM Snagless - C6PC28-YL-20 - Black Box
Lawrence, PA, USA
20FT Yellow CAT6 Slim 28AWG Patch Cable 250MHz UTP CM Snagless
C6PC28-YL-20
20FT Yellow CAT6 Slim 28AWG Patch Cable 250MHz UTP CM Snagless C6PC28-YL-20
Slim fit. 28-AWG Ethernet patch cables save space and reduce clutter in crowded telecom rooms and high-density data centers. With a diameter of only .161", this 28-AWG cable is almost half the size of a typical 24-AWG cable.

Slim fit. 28-AWG Ethernet patch cables save space and reduce clutter in crowded telecom rooms and high-density data centers. With a diameter of only .161", this 28-AWG cable is almost half the size of a typical 24-AWG cable.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number C6PC28-YL-20
Product Name 20FT Yellow CAT6 Slim 28AWG Patch Cable 250MHz UTP CM Snagless
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-412001-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details