Altech Corp. Datasheets for NEMA and IP Enclosures

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more

Page: 1 2
Product Name Notes
Aluminum (52 mm height) Pressure Die Cast
Aluminum (72 mm height) Pressure Die Cast
Aluminum Enclosures (72mm Height) Pressure Die Cast
BASE MOUNT 22mm PB ENCLOSURES
BASE MOUNT 30mm PB ENCLOSURES
Base Mount Enclosures
Control Boxes
Economy junction box, Polypropylene, Gray, with entry spouts
Enclosure Cabinet, Polycarbonate, Gray with transparent cover, smooth walls
Enclosure Cabinet, Polycarbonate, Gray, smooth walls
Enclosure with access door for up to 12 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts
Enclosure with access door for up to 12 pole DIN Circuit breakers, Polycarbonate, Gray, Smooth Sides
Enclosure with access door for up to 12 pole DIN Circuit breakers, Polystyrene, Gray, Metric knockouts
Enclosure with access door for up to 12 pole DIN Circuit breakers, Polystyrene, Gray, PG knockouts
Enclosure with access door for up to 14 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts Flange end walls
Enclosure with access door for up to 14 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts
Enclosure with access door for up to 2 pole DIN Circuit breakers, Polycarbonate, Gray, Smooth Sides
Enclosure with access door for up to 2 pole DIN Circuit breakers, Polystyrene, Gray, PG knockouts
Enclosure with access door for up to 28 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts Flange end walls
Enclosure with access door for up to 28 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts
Enclosure with access door for up to 3 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts
Enclosure with access door for up to 3 pole DIN Circuit breakers, Polystyrene, Gray, Metric knockouts
Enclosure with access door for up to 4 pole DIN Circuit breakers, Polycarbonate, Gray, Smooth Sides
Enclosure with access door for up to 4 pole DIN Circuit breakers, Polystyrene, Gray, PG knockouts
Enclosure with access door for up to 42 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts Flange end walls
Enclosure with access door for up to 42 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts
Enclosure with access door for up to 5 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts
Enclosure with access door for up to 5 pole DIN Circuit breakers, Polystyrene, Gray, Metric knockouts
Enclosure with access door for up to 56 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts Flange end walls
Enclosure with access door for up to 56 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts
Enclosure with access door for up to 70 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts
Enclosure with access door for up to 8 pole DIN Circuit breakers, Polycarbonate, Gray, Smooth Sides
Enclosure with access door for up to 8 pole DIN Circuit breakers, Polystyrene, Gray, PG knockouts
Enclosure with access door for up to 9 pole DIN Circuit breakers, Polycarbonate, Gray, Metric knockouts
Enclosure with access door for up to 9 pole DIN Circuit breakers, Polystyrene, Gray, Metric knockouts
Enclosure with access doors for up to 24 pole DIN Circuit breakers, Polycarbonate, Gray, Smooth Sides
Enclosure with access doors for up to 24 pole DIN Circuit breakers, Polystyrene, Gray, PG knockouts
Enclosure, Polycarbonate, Gray with tinted transparent cover, Metric knockouts
Enclosure, Polycarbonate, Gray with transparent cover, quick turn screws, smooth walls
Enclosure, Polycarbonate, Gray with transparent cover, smooth walls
Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric cable entries
Enclosure, Polycarbonate, Gray, 5 pole terminal, Metric knockouts
Enclosure, Polycarbonate, Gray, Metric cable entries
Enclosure, Polycarbonate, Gray, Metric knockouts
Enclosure, Polycarbonate, Gray, smooth walls
Enclosure, Polystyrene, Gray with tinted transparent cover, Metric knockouts
Enclosure, Polystyrene, Gray, 5 pole terminal, Metric cable entries, mounting tabs
Enclosure, Polystyrene, Gray, 5 pole terminal, Metric cable entries
Enclosure, Polystyrene, Gray, 5 pole terminal, Metric knockouts
Enclosure, Polystyrene, Gray, Metric cable entries, mounting tabss
Enclosure, Polystyrene, Gray, Metric cable entries
Enclosure, Polystyrene, Gray, Metric knockouts
Enclosure, Polystyrene, White, 5 pole terminal, Metric cable entries, mounting tabs
Enclosure, Polystyrene, White, 5 pole terminal, Metric cable entries
Enclosure, Polystyrene, White, Metric cable entries, mounting tabs
Enclosure, Polystyrene, White, Metric cable entries

<< Prev