Single SVS For 12V Systems W/Pgmmable Time Delay 8-SOIC 0 to 70
Supervisor Complementary 1 Channel 8-SOIC
Supervisory Circuits Sngl SVS For 12V Sys w/Prg Time Delay
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7712ACDRE4 | TL7712ACDRE4-ND | TL7712ACDRE4 | TL7712ACDRE4 | TL7712ACDRE4 | TL7712ACDRE4 |
| Product Name | TL7712A Single SVS For 12V Systems W/Pgmmable Time Delay | Supervisors | Supervisory Circuits | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | ||||
| Features | Manual Reset | Manual Reset | ||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Open Drain; Active Low; Active High | Open Drain | Complementary | ||
| Type | PDIP,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| IQ | 1800 µA |