Texas Instruments TL7757 Supply-Voltage Supervisor And Precision Voltage Detector TL7757CD

Description
Supply-Voltage Supervisor And Precision Voltage Detector 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Supply-Voltage Supervisor And Precision Voltage Detector 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL7757 Supply-Voltage Supervisor And Precision Voltage Detector - TL7757CD - Texas Instruments
Dallas, TX, United States
TL7757 Supply-Voltage Supervisor And Precision Voltage Detector
TL7757CD
TL7757 Supply-Voltage Supervisor And Precision Voltage Detector TL7757CD
Supply-Voltage Supervisor And Precision Voltage Detector 8-SOIC 0 to 70

Supply-Voltage Supervisor And Precision Voltage Detector 8-SOIC 0 to 70

Buy Now Datasheet
Supervisors - 296-3257-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3257-5-ND
Supervisors 296-3257-5-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1V 7V 4.43V SOIC Voltage Supervisor IC
691-TL7757CD
1V 7V 4.43V SOIC Voltage Supervisor IC 691-TL7757CD
Voltage Supervisor IC, 1V-7V, 4.43V-4.67V, 1.4mA, 8-SOIC Product overview: TL7757CD from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 7V, 4.43V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 7V, 4.43V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7757CD can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 1V-7V, 4.43V-4.67V, 1.4mA, 8-SOIC Product overview: TL7757CD from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 7V, 4.43V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 7V, 4.43V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7757CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TL7757CD - 054864-TL7757CD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TL7757CD
054864-TL7757CD
PMIC - PMIC - Supervisors - TL7757CD 054864-TL7757CD
Manufacturer: Texas Instruments Win Source Part Number: 054864-TL7757CD Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 5 μs Maximum Propagation Delay Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054864-TL7757CD
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 5 μs Maximum Propagation Delay
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TL7757CD
Supervisory Circuits TL7757CD
Supervisory Circuits 4.55V Monitr/Detectr

Supervisory Circuits 4.55V Monitr/Detectr

Buy Now Datasheet
Supervisors - TL7757CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TL7757CD
Supervisors TL7757CD
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TL7757CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TL7757CD
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TL7757CD
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TL7757CD 296-3257-5-ND 691-TL7757CD 054864-TL7757CD TL7757CD TL7757CD TL7757CD
Product Name TL7757 Supply-Voltage Supervisor And Precision Voltage Detector Supervisors 1V 7V 4.43V SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - TL7757CD Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain
Type SOIC,SOT-89,TO-92 SOIC; "8-SOIC (0.154"", 3.90mm Width)" D SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 1400 µA 1400 µA
Accuracy 2.6 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ24314BDSGR - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
Battery Management - BQ2040SN-D111TR-TI - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers