Voltage Supervisor 8-SO -40 to 85
Supervisor Open Drain or Open Collector 1 Channel 8-SO
Supervisor Open Drain or Open Collector 1 Channel 8-SO
Supervisor Open Drain or Open Collector 1 Channel 8-SO
Voltage Supervisor 1.8-40V 2.5V Reset 8-SOIC Product overview: TL7700CPSR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 40V, 2.5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7700CPSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032505-TL7700CPSR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 10 μs Maximum Propagation Delay
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC, VOLTAGE SUPERVISOR, 40V, SOP-8; Threshold Voltage:2.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:40V; Reset Type:Active-Low; Digital IC Case:SOP; No. of Pins:8Pins; Delay Time:10µs; RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 8SO
Supervisory Circuits Supply V
Supervisor Open Drain or Open Collector 1 Channel 8-SO
IC SUPERVISOR 1 CHANNEL 8SO
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7700CPSR | 296-8015-1-ND | 691-TL7700CPSR | 032505-TL7700CPSR | 28AH5583 | TL7700CPSR | TL7700CPSR | TL7700CPSR | TL7700CPSR |
| Product Name | TL7700 Voltage Supervisor | Supervisors | 40V 2.5V SOIC Voltage Supervisor IC | PMIC - PMIC - Supervisors - TL7700CPSR | Ic, Voltage Supervisor, 40V, Sop-8; Threshold Voltage Texas Instruments | PMIC - Supervisors | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1Monitors | 1; 1 | ||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | PDIP,SO,TSSOP,VSSOP | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOP | 8-SO | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC | |||
| IQ | 600 µA | 600 µA | |||||||
| Accuracy | 2 % |