Single SVS With Pgmmable UV Threshold & Reset Time Delay 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 081415-TL7702ACD
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 μs Maximum Propagation Delay
Voltage - Threshold: 2.53V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Single-Channel Voltage Supervisor, 3.5-18V, 2.53V Threshold, 8-SOIC Product overview: TL7702ACD from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 2.53V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 18V, 2.53V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7702ACD can be used for catalog matching and distributor lookup.
Supervisor Complementary 1 Channel 8-SOIC
SUPERVISOR SINGLE SUPPLY, SMD, 7702; Threshold Voltage:2.53V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3.5V; Supply Voltage Max:18V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisory Circuits 2.53V Monitor
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7702ACD | 081415-TL7702ACD | 691-TL7702ACD | 296-1295-5-ND | 28AH5584 | TL7702ACD | TL7702ACD | TL7702ACD |
| Product Name | TL7702A Single SVS With Pgmmable UV Threshold & Reset Time Delay | PMIC - PMIC - Supervisors - TL7702ACD | 18V 2.53V SOIC Voltage Supervisor IC | Supervisors | Supervisor Single Supply, Smd, 7702; Threshold Voltage Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1Monitors | ||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Open Drain | ||||
| Type | PDIP,SOIC | SOIC; 8-SOIC | D | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| IQ | 1800 µA | 1800 µA |