Single SVS With Pgmmable UV Threshold & Reset Time Delay 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 007551-TL7702BCD
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 270 ns Typical Propagation Delay
Voltage - Threshold: 2.53V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Voltage Supervisor/Reset IC, Adjustable, 1 Channel, +2.53V, BIPolar, PDSO8
Supervisor Complementary 1 Channel 8-SOIC
Single supervisor with programmable UV threshold & reset-time delay 8-SOIC 0 to 70 Product overview: TL7702BCD from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7702BCD can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8SOIC
SUPERVISOR SINGLE SUPPLY, SMD, 7702; Threshold Voltage:2.53V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3.6V; Supply Voltage Max:18V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes
Supervisory Circuits 2.53V Monitor
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7702BCD | 007551-TL7702BCD | TL7702BCD | 296-1296-5-ND | 691-TL7702BCD | TL7702BCD | 27AJ0189 | TL7702BCD | TL7702BCD | TL7702BCD |
| Product Name | TL7702B Single SVS With Pgmmable UV Threshold & Reset Time Delay | PMIC - PMIC - Supervisors - TL7702BCD | Supervisors | SOIC Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisor Single Supply, Smd, 7702; Threshold Voltage Texas Instruments | Supervisory Circuits | Supervisors | PMIC - Supervisors | |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1Monitors | 1; 1 | |||||
| Features | Manual Reset | Manual Reset | ||||||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Open Drain | Complementary | |||||
| Type | PDIP,SOIC | SOIC; 8-SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | D | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| IQ | 1800 µA | 1800 µA |