Single SVS For 12V Systems W/Pgmmable Time Delay 8-SOIC
Single-supply supervisor for 12-V systems with programmable delay time 8-SOIC Product overview: TL7712AIDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7712AIDR can be used for catalog matching and distributor lookup.
Supervisor Complementary 1 Channel 8-SOIC
Supervisor Complementary 1 Channel 8-SOIC
Supervisor Complementary 1 Channel 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1107975-TL7712AIDR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 μs Maximum Propagation Delay
Voltage - Threshold: 10.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Supervisory Circuits Sgl SVS For 12V Sys w/Pgmmable Time Del
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7712AIDR | 691-TL7712AIDR | 296-28683-2-ND | 1107975-TL7712AIDR | TL7712AIDR | TL7712AIDR | TL7712AIDR | TL7712AIDR |
| Product Name | TL7712A Single SVS For 12V Systems W/Pgmmable Time Delay | SOIC Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - TL7712AIDR | Supervisory Circuits | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1 | ||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Open Drain; Active Low; Active High | Inverting; Active Low; Active High | Complementary | Open Drain | |||
| Type | PDIP,SOIC | D | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| IQ | 1800 µA | 3000 µA |