Manufacturer: Texas Instruments
Win Source Part Number: 217720-TL7705CPSR-B
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Supervisor Complementary 1 Channel 8-SO
Supervisor Complementary 1 Channel 8-SO
Supervisor Complementary 1 Channel 8-SO
Volt Supervisor Supply 8-Pin SOP Product overview: TL7705CPSR-B from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7705CPSR-B can be used for catalog matching and distributor lookup.
Voltage Supervisor, 1 Channel, PDSO8
Supervisor Open Drain or Open Collector 1 Channel 8-SO
IC SUPERVISOR 1 CHANNEL 8SO
IC SUPERVISOR 1 CHANNEL 8SO
Supervisory Circuits Supply Voltage Supervisor
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 217720-TL7705CPSR-B | 296-46893-6-ND | 691-TL7705CPSR-B | TL7705CPSR-B | TL7705CPSR-B | TL7705CPSR-B | TL7705CPSR-B | TL7705CPSR-B |
| Product Name | PMIC - PMIC - Supervisors - TL7705CPSR-B | Supervisors | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | |
| Output Options | Inverting | Open Drain; Active Low; Active High | Open Drain | Complementary | ||||
| Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC | SOP; SOP (PS) | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC | ||
| Features | Manual Reset |