The TL7705BCP is a supply-voltage supervisor designed for use in microcomputer and microprocessor systems. It features a power-on reset generator and automatic reset generation following voltage drops. The device monitors the supply voltage through its SENSE input and activates the RESET and RESET outputs during undervoltage conditions. It includes a precision voltage sensor and a temperature-compensa
Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 054859-TL7705BCP
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 270 ns Typical Propagation Delay
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
5V Single Supervisor IC, 4.5V Threshold, 1.8mA, PDIP Product overview: TL7705BCP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.5V, 1.8mA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.5V, 1.8mA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7705BCP can be used for catalog matching and distributor lookup.
Voltage Supervisor/Reset IC, Adjustable, 1 Channel, +4.55V, BIPolar, PDIP8
Supervisor Complementary 1 Channel 8-PDIP
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
VOLTAGE SUPERVISOR, 1.8MA, 18V, DIP-8; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3.6V; Supply Voltage Max:18V; Reset Type:Active-High, Active-Low; Digital IC Case:DIP; No. of Pins:8Pins; RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 8DIP
IC SUPERVISOR 1 CHANNEL 8DIP
Supervisory Circuits 4.55V Monitor
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7705BCP | 054859-TL7705BCP | 691-TL7705BCP | TL7705BCP | 296-3242-5-ND | TL7705BCP | 27AJ0192 | TL7705BCP | TL7705BCP | TL7705BCP |
| Product Name | TL7705B Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay | PMIC - PMIC - Supervisors - TL7705BCP | 5V 4.5V 1.8mA Voltage Supervisor IC | Supervisors | Supervisors | Voltage Supervisor, 1.8Ma, 18V, Dip-8; Threshold Voltage Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1Monitors | 1; 1 | |||||
| Features | Manual Reset | Manual Reset | ||||||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Open Drain | Complementary | |||||
| Type | PDIP,SOIC | DIP; PDIP; 8-PDIP | P | DIP; PDIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | ||||
| IQ | 1800 µA | 1800 µA |