Single SVS With Pgmmable UV Threshold & Reset Time Delay 8-PDIP 0 to 70
Supervisory Circuit, 2.53V, 1 Monitor, Active High/Low, 8-Pin PDIP Product overview: TL7702ACP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.53V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7702ACP can be used for catalog matching and distributor lookup.
Voltage Supervisor/Reset IC, Adjustable, 1 Channel, +2.53V, BIPolar, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 081327-TL7702ACP
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 μs Maximum Propagation Delay
Voltage - Threshold: 2.53V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Supervisor Complementary 1 Channel 8-PDIP
IC SUPERVISOR 1 CHANNEL 8DIP
IC SUPERVISOR 1 CHANNEL 8DIP
IC, VOLT SUPERVISOR, 7702, DIP8; Threshold Voltage:2.53V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3.5V; Supply Voltage Max:18V; Reset Type:Active-High, Active-Low; Digital IC Case:DIP; No. of Pins:8Pins; Delay RoHS Compliant: Yes
Supervisory Circuits 2.53V Monitor
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7702ACP | 691-TL7702ACP | TL7702ACP | 081327-TL7702ACP | 296-3232-5-ND | TL7702ACP | TL7702ACP | 52AH7727 | TL7702ACP | TL7702ACP |
| Product Name | TL7702A Single SVS With Pgmmable UV Threshold & Reset Time Delay | 2.53V Voltage Supervisor IC | PMIC - PMIC - Supervisors - TL7702ACP | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Ic, Volt Supervisor, 7702, Dip8; Threshold Voltage Texas Instruments | Supervisory Circuits | Supervisors | |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1 | 1; 1Monitors | |||||
| Features | Manual Reset | Manual Reset | ||||||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Complementary | Open Drain | |||||
| Type | PDIP,SOIC | P | DIP; PDIP; PDIP8 | DIP; PDIP; 8-PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | ||||
| IQ | 1800 µA | 1800 µA |