Single SVS With Pgmmable UV Threshold & Reset Time Delay 8-PDIP -40 to 85
Single-Channel Voltage Supervisor, 3.5-18V, 2.53V Threshold, 8-PDIP Product overview: TL7702AIP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 2.53V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 18V, 2.53V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7702AIP can be used for catalog matching and distributor lookup.
Supervisor Complementary 1 Channel 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1107967-TL7702AIP
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 μs Maximum Propagation Delay
Voltage - Threshold: 2.53V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Voltage Supervisor/Reset IC, Adjustable, 1 Channel, +2.53V, BIPolar, PDIP8
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
IC SUPERVISOR 1 CHANNEL 8DIP
IC SUPERVISOR 1 CHANNEL 8DIP
Supervisory Circuits 2.53V Monitor
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7702AIP | 691-TL7702AIP | 296-3234-5-ND | 1107967-TL7702AIP | TL7702AIP | TL7702AIP | TL7702AIP | TL7702AIP | TL7702AIP |
| Product Name | TL7702A Single SVS With Pgmmable UV Threshold & Reset Time Delay | 18V 2.53V Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - TL7702AIP | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1 | |||||
| Features | Manual Reset | Manual Reset | |||||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Open Drain; Active Low; Active High | Inverting; Active Low; Active High | Open Drain | Complementary | ||||
| Type | PDIP,SOIC | P | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) | |||
| IQ | 1800 µA | 1800 µA |