The TL7702ACD1013TRA is a monolithic supply voltage supervisor IC designed for use in microcomputer and microprocessor systems. It operates within a supply voltage range of 3V to 18V and features a precision voltage sensor along with temperature-compensa
Manufacturer: STMicroelectronics
Win Source Part Number: 796898-TL7702ACD1013
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output: Complementary
Reset: Active High/Active Low
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 1
Reset Timeout: 1 μs Maximum Propagation Delay
Voltage - Threshold: 2.53V
Family Name: TL7702A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): TL7702ACP/A; TL7702AID1013TRA ;
Introduction Date: August 23, 1996
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
1-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO8, SOP-8 Product overview: TL7702ACD1013TRA from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7702ACD1013TRA
Supervisor Complementary 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SO
IC SUPERVISOR 1 CHANNEL 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 796898-TL7702ACD1013TRA | 691-TL7702ACD1013TRA | 497-5427-2-ND | TL7702ACD1013TRA | TL7702ACD1013TRA | TL7702ACD1013TRA |
| Product Name | PMIC - PMIC - Supervisors - TL7702ACD1013TRA | Voltage Supervisor IC | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||
| Output Options | Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Open Drain | Complementary | ||
| Type | SOIC | SO | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Threshold | 2.53 volts | 2.53 volts | 2.53 volts | 2.53 volts |