Texas Instruments Voltage Regulators - Linear TL751L12CDR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The TL751L12CDR is a low-dropout linear voltage regulator designed to provide a fixed output voltage of 12V with a maximum output current of 150mA. It features a very low dropout voltage of less than 0.6V at full load, making it suitable for battery-powered applications. The device includes internal thermal overload protection, overvoltage protection, and reverse transient protection down to -50V, ensuring reliability in various conditions. Additionally, it has an enable input that allows for high-impedance output when activated, providing control over power management. The TL751L12CDR is compatible with TTL and CMOS logic levels, making it versatile for different circuit designs. It operates within a recommended input voltage range of 13V to 26V and is available in an 8-SOIC package.

Datasheet Summary
Powered by GS/AI

The TL751L12CDR is a low-dropout linear voltage regulator designed to provide a fixed output voltage of 12V with a maximum output current of 150mA. It features a very low dropout voltage of less than 0.6V at full load, making it suitable for battery-powered applications. The device includes internal thermal overload protection, overvoltage protection, and reverse transient protection down to -50V, ensuring reliability in various conditions. Additionally, it has an enable input that allows for high-impedance output when activated, providing control over power management. The TL751L12CDR is compatible with TTL and CMOS logic levels, making it versatile for different circuit designs. It operates within a recommended input voltage range of 13V to 26V and is available in an 8-SOIC package.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TL751L12CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TL751L12CDR
Voltage Regulators - Linear TL751L12CDR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TL751L12CDR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1223398 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
 - PTN3356R1BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ALPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details