Voltage Supervisor 8-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032504-TL7700CPWR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 10 μs Maximum Propagation Delay
Voltage - Threshold: Adjustable/Selectabl
Family Name: TL7700
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Alternative Parts (Cross-Reference): TL7700CP; TL7700CPSE4; TL7700CPSG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP
Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP
Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP
Voltage supervisor 8-TSSOP -40 to 85 Product overview: TL7700CPWR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7700CPWR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP
IC SUPERVISOR 1 CHANNEL 8TSSOP
IC, VOLTAGE SUPERVISOR, 40V 8-TSSOP; Threshold Voltage:2.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:40V; Reset Type:Active-Low; Digital IC Case:TSSOP; No. of Pins:8Pins; Delay Time:10µs; RoHS Compliant: Yes
Supervisory Circuits Supply V Adj
IC SUPERVISOR 1 CHANNEL 8TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7700CPWR | 032504-TL7700CPWR | 296-13050-2-ND | 691-TL7700CPWR | TL7700CPWR | TL7700CPWR | 27AJ0188 | TL7700CPWR | TL7700CPWR |
| Product Name | TL7700 Voltage Supervisor | PMIC - PMIC - Supervisors - TL7700CPWR | Supervisors | TSSOP Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Ic, Voltage Supervisor, 40V 8-Tssop; Threshold Voltage Texas Instruments | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | 1; 1Monitors | ||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | PDIP,SO,TSSOP,VSSOP | SOP; SSOP; TSSOP; 8-TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |||
| IQ | 600 µA | 600 µA | |||||||
| Accuracy | 2 % |