Texas Instruments TL7705B Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay TL7705BQD

Description
Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL7705B Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay - TL7705BQD - Texas Instruments
Dallas, TX, United States
TL7705B Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay
TL7705BQD
TL7705B Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay TL7705BQD
Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC -40 to 125

Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TL7705BQD - 054861-TL7705BQD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TL7705BQD
054861-TL7705BQD
PMIC - PMIC - Supervisors - TL7705BQD 054861-TL7705BQD
Manufacturer: Texas Instruments Win Source Part Number: 054861-TL7705BQD Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 270 ns Typical Propagation Delay Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054861-TL7705BQD
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 270 ns Typical Propagation Delay
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Voltage Supervisor IC
691-TL7705BQD
SOIC Voltage Supervisor IC 691-TL7705BQD
5-V single supervisor with programmable delay time 8-SOIC -40 to 125 Product overview: TL7705BQD from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7705BQD can be used for catalog matching and distributor lookup.

5-V single supervisor with programmable delay time 8-SOIC -40 to 125 Product overview: TL7705BQD from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7705BQD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-TL7705BQD-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-TL7705BQD-ND
Supervisors 296-TL7705BQD-ND
Supervisor Complementary 1 Channel 8-SOIC

Supervisor Complementary 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TL7705BQD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TL7705BQD
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TL7705BQD
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Supervisors - TL7705BQD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TL7705BQD
Supervisors TL7705BQD
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TL7705BQD
Supervisory Circuits TL7705BQD
Supervisory Circuits 4.55V

Supervisory Circuits 4.55V

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TL7705BQD 054861-TL7705BQD 691-TL7705BQD 296-TL7705BQD-ND TL7705BQD TL7705BQD TL7705BQD
Product Name TL7705B Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay PMIC - PMIC - Supervisors - TL7705BQD SOIC Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-high,Active-low,Open-drain Inverting; Active Low; Active High Open Drain; Active Low; Active High Open Drain
Type PDIP,SOIC SOIC; 8-SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 1800 µA 1800 µA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ20851DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers