Single Supply-Voltage Supervisor 8-PDIP 0 to 70
Supervisor Complementary 1 Channel 8-PDIP
Single-supply voltage supervisor 8-PDIP 0 to 70 Product overview: TL7733BCP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7733BCP can be used for catalog matching and distributor lookup.
Voltage Supervisor/Reset IC, Adjustable, 1 Channel, +3.08V, BIPolar, PDIP8
IC SUPERVISOR 1 CHANNEL 8DIP
Supervisory Circuits Supply V
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7733BCP | 296-12953-5-ND | 691-TL7733BCP | TL7733BCP | TL7733BCP | TL7733BCP | TL7733BCP |
| Product Name | TL7733B Single Supply-Voltage Supervisor | Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors | |
| Number of Supplies | 1 | 1 | |||||
| Features | Manual Reset | Manual Reset | |||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Open Drain; Active Low; Active High | Open Drain | ||||
| Type | PDIP,SOIC | DIP; "8-DIP (0.300"", 7.62mm)" | P | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) | ||
| IQ | 1800 µA | 1800 µA |