Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC -40 to 85
5V Voltage Supervisor, 4.5-4.6V Threshold, 1.8mA, 8-SOIC Product overview: TL7705AID from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.6V, 1.8mA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.6V, 1.8mA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7705AID can be used for catalog matching and distributor lookup.
Supervisor Complementary 1 Channel 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 007553-TL7705AID
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 μs Maximum Propagation Delay
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking
IC SUPERVISOR 1 CHANNEL 8SOIC
SUPERVISOR SINGLE SUPPLY, SMD, 7705; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3.5V; Supply Voltage Max:18V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisory Circuits 4.55V Monitor
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7705AID | 691-TL7705AID | 296-3240-5-ND | 007553-TL7705AID | TL7705AID | 29AH7990 | TL7705AID | TL7705AID |
| Product Name | TL7705A Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay | 5V 4.6V 1.8mA SOIC Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - TL7705AID | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisor Single Supply, Smd, 7705; Threshold Voltage Texas Instruments | Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1Monitors | ||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Open Drain; Active Low; Active High | Inverting; Active Low; Active High | Open Drain | ||||
| Type | PDIP,SO,SOIC | D | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| IQ | 1800 µA | 1800 µA |