Single SVS With Pgmmable UV Threshold & Reset Time Delay 8-PDIP -40 to 85
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
Supervisory Circuits Sngl SVS W/Prg UV Th & Reset Time Delay
SINGLE-CHANNEL VOLTAGE SUPERVISO
| Texas Instruments | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7702AIPE4 | TL7702AIPE4 | TL7702AIPE4 | TL7702AIPE4 |
| Product Name | TL7702A Single SVS With Pgmmable UV Threshold & Reset Time Delay | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | |||
| Features | Manual Reset | |||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Open Drain | ||
| Type | PDIP,SOIC | DIP; 8-DIP (0.300\", 7.62mm) | ||
| IQ | 1800 µA |