Texas Instruments TL7705A Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay TL7705AIDR

Description
Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL7705A Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay - TL7705AIDR - Texas Instruments
Dallas, TX, United States
TL7705A Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay
TL7705AIDR
TL7705A Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay TL7705AIDR
Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC -40 to 85

Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC -40 to 85

Buy Now Datasheet
Supervisors - 296-15019-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15019-2-ND
Supervisors 296-15019-2-ND
Supervisor Complementary 1 Channel 8-SOIC

Supervisor Complementary 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-15019-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15019-1-ND
Supervisors 296-15019-1-ND
Supervisor Complementary 1 Channel 8-SOIC

Supervisor Complementary 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-15019-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15019-6-ND
Supervisors 296-15019-6-ND
Supervisor Complementary 1 Channel 8-SOIC

Supervisor Complementary 1 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
5V 4.5V 4.6V SOIC Voltage Supervisor IC
691-TL7705AIDR
5V 4.5V 4.6V SOIC Voltage Supervisor IC 691-TL7705AIDR
5V Voltage Supervisor IC, 4.5V-4.6V Threshold, 8-SOIC, -40-85C Product overview: TL7705AIDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.5V, 4.6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.5V, 4.6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7705AIDR can be used for catalog matching and distributor lookup.

5V Voltage Supervisor IC, 4.5V-4.6V Threshold, 8-SOIC, -40-85C Product overview: TL7705AIDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.5V, 4.6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.5V, 4.6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7705AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TL7705AIDR - 032513-TL7705AIDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TL7705AIDR
032513-TL7705AIDR
PMIC - PMIC - Supervisors - TL7705AIDR 032513-TL7705AIDR
Manufacturer: Texas Instruments Win Source Part Number: 032513-TL7705AIDR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1 μs Maximum Propagation Delay Voltage - Threshold: 4.55V Family Name: TL7705A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Alternative Parts (Cross-Reference): TL7705ACD; TL7705ACP/A; TL7705AIPG4; TL7705AIP; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032513-TL7705AIDR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 μs Maximum Propagation Delay
Voltage - Threshold: 4.55V
Family Name: TL7705A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): TL7705ACD; TL7705ACP/A; TL7705AIPG4; TL7705AIP;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Supervisor 1.8Ma, 18V 8-Soic; Th; Msl Texas Instruments - 29AH7991 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor 1.8Ma, 18V 8-Soic; Th; Msl Texas Instruments
29AH7991
Voltage Supervisor 1.8Ma, 18V 8-Soic; Th; Msl Texas Instruments 29AH7991
VOLTAGE SUPERVISOR 1.8MA, 18V 8-SOIC; TH; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

VOLTAGE SUPERVISOR 1.8MA, 18V 8-SOIC; TH; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TL7705AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TL7705AIDR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TL7705AIDR
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Supervisors - TL7705AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TL7705AIDR
Supervisors TL7705AIDR
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TL7705AIDR
Supervisory Circuits TL7705AIDR
Supervisory Circuits Sngl SVS f/5V System w/Prg Time Delay

Supervisory Circuits Sngl SVS f/5V System w/Prg Time Delay

Buy Now Datasheet
PMIC - Supervisors - TL7705AIDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TL7705AIDR
PMIC - Supervisors TL7705AIDR
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TL7705AIDR 296-15019-2-ND 691-TL7705AIDR 032513-TL7705AIDR 29AH7991 TL7705AIDR TL7705AIDR TL7705AIDR TL7705AIDR
Product Name TL7705A Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay Supervisors 5V 4.5V 4.6V SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - TL7705AIDR Voltage Supervisor 1.8Ma, 18V 8-Soic; Th; Msl Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-high,Active-low,Open-drain Open Drain; Active Low; Active High Inverting; Active Low; Active High Open Drain Complementary
Type PDIP,SO,SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" D SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 1800 µA 1800 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - BQ24071RHLRG4 - 1049558-BQ24071RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details
Hard To Find - 7705AI - 1133674-7705AI - Win Source Electronics
Specs
Output Options Inverting
View Details