Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1107972-TL7705BQDR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 270 ns Typical Propagation Delay
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Supervisor Complementary 1 Channel 8-SOIC
Supervisor Complementary 1 Channel 8-SOIC
Supervisor Complementary 1 Channel 8-SOIC
5V Supervisor IC, 4.5V-4.6V Threshold, 1.8mA, SOIC, -40C to 125C Product overview: TL7705BQDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.5V, 4.6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.5V, 4.6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7705BQDR can be used for catalog matching and distributor lookup.
Supervisory Circuits Sngl SVS f 5V System w/ Prg Time Delay
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7705BQDR | 1107972-TL7705BQDR | 296-TL7705BQDRTR-ND | 691-TL7705BQDR | TL7705BQDR | TL7705BQDR | TL7705BQDR | TL7705BQDR |
| Product Name | TL7705B Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay | PMIC - PMIC - Supervisors - TL7705BQDR | Supervisors | 5V 4.5V 4.6V SOIC Voltage Supervisor IC | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | ||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Complementary | Open Drain | |||
| Type | PDIP,SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| IQ | 1800 µA | 1800 µA |