Single SVS With Pgmmable UV Threshold & Reset Time Delay 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032509-TL7702BCP
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 270 ns Typical Propagation Delay
Voltage - Threshold: 2.53V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Supervisor Complementary 1 Channel 8-PDIP
Single supervisor with programmable UV threshold & reset-time delay 8-PDIP 0 to 70 Product overview: TL7702BCP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7702BCP can be used for catalog matching and distributor lookup.
Voltage Supervisor/Reset IC, Adjustable, 1 Channel, +2.53V, BIPolar, PDIP8
Supervisory Circuits 2.53V Monitor
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
IC SUPERVISOR 1 CHANNEL 8DIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7702BCP | 032509-TL7702BCP | 296-3236-5-ND | 691-TL7702BCP | TL7702BCP | TL7702BCP | TL7702BCP | TL7702BCP |
| Product Name | TL7702B Single SVS With Pgmmable UV Threshold & Reset Time Delay | PMIC - PMIC - Supervisors - TL7702BCP | Supervisors | Voltage Supervisor IC | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Number of Supplies | 1 | 1; 1 | 1 | |||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Open Drain | ||||
| Type | PDIP,SOIC | DIP; PDIP; 8-PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | P | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) | ||
| IQ | 1800 µA | 1800 µA |