Texas Instruments TL7705A Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay TL7705ACD

Description
Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL7705A Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay - TL7705ACD - Texas Instruments
Dallas, TX, United States
TL7705A Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay
TL7705ACD
TL7705A Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay TL7705ACD
Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC 0 to 70

Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC 0 to 70

Buy Now Datasheet
Supervisors - 296-1297-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-1297-5-ND
Supervisors 296-1297-5-ND
Supervisor Complementary 1 Channel 8-SOIC

Supervisor Complementary 1 Channel 8-SOIC

Buy Now Datasheet
Voltage Supervisors - 6624832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6624832
Voltage Supervisors 6624832
Volt Supervisor Supply 4.55V 8-Pin SOIC

Volt Supervisor Supply 4.55V 8-Pin SOIC

Supplier's Site
Voltage Supervisors - 6624832P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6624832P
Voltage Supervisors 6624832P
Volt Supervisor Supply 4.55V 8-Pin SOIC

Volt Supervisor Supply 4.55V 8-Pin SOIC

Supplier's Site
PMIC - PMIC - Supervisors - TL7705ACD - 093779-TL7705ACD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TL7705ACD
093779-TL7705ACD
PMIC - PMIC - Supervisors - TL7705ACD 093779-TL7705ACD
Manufacturer: Texas Instruments Win Source Part Number: 093779-TL7705ACD Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1 μs Maximum Propagation Delay Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Alternative Parts (Cross-Reference): TL7705ACP; TL7705ACP/A; TL7705ACD; TL7705ACPSRG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 093779-TL7705ACD
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 μs Maximum Propagation Delay
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): TL7705ACP; TL7705ACP/A; TL7705ACD; TL7705ACPSRG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 4.5V 1.8mA SOIC Voltage Supervisor IC
691-TL7705ACD
5V 4.5V 1.8mA SOIC Voltage Supervisor IC 691-TL7705ACD
5V Voltage Supervisor IC, 4.5V Threshold, 1.8mA, 8-SOIC Product overview: TL7705ACD from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.5V, 1.8mA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.5V, 1.8mA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7705ACD can be used for catalog matching and distributor lookup.

5V Voltage Supervisor IC, 4.5V Threshold, 1.8mA, 8-SOIC Product overview: TL7705ACD from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.5V, 1.8mA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.5V, 1.8mA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7705ACD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TL7705ACD
Supervisory Circuits TL7705ACD
Supervisory Circuits 4.55V Monitor

Supervisory Circuits 4.55V Monitor

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TL7705ACD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TL7705ACD
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TL7705ACD
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Supervisors - TL7705ACD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TL7705ACD
Supervisors TL7705ACD
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Voltage Supervisor, 4.55V, Soic-8; Threshold Voltage Texas Instruments - 28AH5587 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 4.55V, Soic-8; Threshold Voltage Texas Instruments
28AH5587
Voltage Supervisor, 4.55V, Soic-8; Threshold Voltage Texas Instruments 28AH5587
VOLTAGE SUPERVISOR, 4.55V, SOIC-8; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3.5V; Supply Voltage Max:18V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 4.55V, SOIC-8; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3.5V; Supply Voltage Max:18V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TL7705ACD 296-1297-5-ND 6624832 6624832P 093779-TL7705ACD 691-TL7705ACD TL7705ACD TL7705ACD TL7705ACD 28AH5587
Product Name TL7705A Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay Supervisors Voltage Supervisors Voltage Supervisors PMIC - PMIC - Supervisors - TL7705ACD 5V 4.5V 1.8mA SOIC Voltage Supervisor IC Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Voltage Supervisor, 4.55V, Soic-8; Threshold Voltage Texas Instruments
Number of Supplies 1 1 1 1; 1 1 1; 1Monitors
Features Manual Reset Manual Reset
Output Options Open Drain; Active-high,Active-low,Open-drain Open Drain; Active Low; Active High Active Low; Active Low Active Low; Active Low Inverting; Active Low; Active High Open Drain
Type PDIP,SO,SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Soic SOIC; 8-SOIC D SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 1800 µA 1800 µA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ20Z45DBTR-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers