Texas Instruments TL7700 Voltage Supervisor TL7700CP

Description
Voltage Supervisor 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Voltage Supervisor 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL7700 Voltage Supervisor - TL7700CP - Texas Instruments
Dallas, TX, United States
TL7700 Voltage Supervisor
TL7700CP
TL7700 Voltage Supervisor TL7700CP
Voltage Supervisor 8-PDIP -40 to 85

Voltage Supervisor 8-PDIP -40 to 85

Buy Now Datasheet
Supervisors - 296-26724-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26724-5-ND
Supervisors 296-26724-5-ND
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Buy Now Datasheet
PMIC - PMIC - Supervisors - TL7700CP - 054852-TL7700CP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TL7700CP
054852-TL7700CP
PMIC - PMIC - Supervisors - TL7700CP 054852-TL7700CP
Manufacturer: Texas Instruments Win Source Part Number: 054852-TL7700CP Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 10 μs Maximum Propagation Delay Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Alternative Parts (Cross-Reference): TL7700CDGKRG4; TL7700CPSE4; TL7700CPSG4; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054852-TL7700CP
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 10 μs Maximum Propagation Delay
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Alternative Parts (Cross-Reference): TL7700CDGKRG4; TL7700CPSE4; TL7700CPSG4;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - TL7700CP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TL7700CP
Supervisors TL7700CP
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Buy Now
PMIC - Supervisors - TL7700CP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TL7700CP
PMIC - Supervisors TL7700CP
IC SUPERVISOR 1 CHANNEL 8DIP

IC SUPERVISOR 1 CHANNEL 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TL7700CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TL7700CP
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TL7700CP
IC SUPERVISOR 1 CHANNEL 8DIP

IC SUPERVISOR 1 CHANNEL 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TL7700CP
Supervisory Circuits TL7700CP
Supervisory Circuits VOLTAGE SUPERVISOR

Supervisory Circuits VOLTAGE SUPERVISOR

Buy Now Datasheet
Voltage Supervisor 600 Ua, 40V, 8-Dip; T; Svhc Texas Instruments - 27AJ0186 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor 600 Ua, 40V, 8-Dip; T; Svhc Texas Instruments
27AJ0186
Voltage Supervisor 600 Ua, 40V, 8-Dip; T; Svhc Texas Instruments 27AJ0186
VOLTAGE SUPERVISOR 600 UA, 40V, 8-DIP; T; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

VOLTAGE SUPERVISOR 600 UA, 40V, 8-DIP; T; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TL7700CP 296-26724-5-ND 054852-TL7700CP TL7700CP TL7700CP TL7700CP TL7700CP 27AJ0186
Product Name TL7700 Voltage Supervisor Supervisors PMIC - PMIC - Supervisors - TL7700CP Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Voltage Supervisor 600 Ua, 40V, 8-Dip; T; Svhc Texas Instruments
Number of Supplies 1 1; 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type PDIP,SO,TSSOP,VSSOP DIP; "8-DIP (0.300"", 7.62mm)" SOP; SSOP; TSSOP; 8-TSSOP DIP; 8-DIP (0.300\", 7.62mm)
IQ 600 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Supervisors - BQ24701PWR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers