Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032512-TL7705ACPSR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 μs Maximum Propagation Delay
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Supervisor Complementary 1 Channel 8-SO
Supervisor Complementary 1 Channel 8-SO
Supervisor Complementary 1 Channel 8-SO
5-V single-supply voltage supervisor with programmable delay time 8-SO 0 to 70 Product overview: TL7705ACPSR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7705ACPSR can be used for catalog matching and distributor lookup.
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, BIPolar, PDSO8
IC SUPERVISOR 1 CHANNEL 8SO
Supervisor Open Drain or Open Collector 1 Channel 8-SO
IC SUPERVISOR 1 CHANNEL 8SO
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7705ACPSR | 032512-TL7705ACPSR | 296-3239-2-ND | 691-TL7705ACPSR | TL7705ACPSR | TL7705ACPSR | TL7705ACPSR | TL7705ACPSR |
| Product Name | TL7705A Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay | PMIC - PMIC - Supervisors - TL7705ACPSR | Supervisors | Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | ||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Complementary | Open Drain | |||
| Type | PDIP,SO,SOIC | 8-SO | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | D | SOP; SOP8 | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC | |
| IQ | 1800 µA | 1800 µA |