Single Supply-Voltage Supervisor 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1268568-TL7733BID
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 270 ns Typical Propagation Delay
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: TL7733
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supervisor Complementary 1 Channel 8-SOIC
Single-supply voltage supervisor 8-SOIC -40 to 85 Product overview: TL7733BID from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7733BID can be used for catalog matching and distributor lookup.
Supervisory Circuits Single Supply Voltage Supervisor
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7733BID | 1268568-TL7733BID | 296-47724-ND | 691-TL7733BID | TL7733BID | TL7733BID | TL7733BID | TL7733BID |
| Product Name | TL7733B Single Supply-Voltage Supervisor | PMIC - PMIC - Supervisors - TL7733BID | Supervisors | SOIC Voltage Supervisor IC | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | ||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Open Drain | Complementary | |||
| Type | PDIP,SOIC | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | D | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| IQ | 1800 µA | 1800 µA |