The TL7705BIDE4 is a supply-voltage supervisor designed for use in microcomputer and microprocessor systems. It features a power-on reset generator and automatic reset generation after voltage drops, ensuring reliable operation during undervoltage conditions. The device provides both true and complement reset outputs, which are defined when the supply voltage (VCC) is at least 1 V. It includes a precision voltage sensor and a temperature-compensa
Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC -40 to 85
Supervisor Complementary 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisory Circuits Sngl SVS f/5V System w/Prg Time Delay
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7705BIDE4 | TL7705BIDE4-ND | TL7705BIDE4 | TL7705BIDE4 | TL7705BIDE4 | TL7705BIDE4 |
| Product Name | TL7705B Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors |
| Number of Supplies | 1 | 1; 1 | ||||
| Features | Manual Reset | Manual Reset | ||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Open Drain; Active Low; Active High | Complementary | Open Drain | ||
| Type | PDIP,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| IQ | 1800 µA |