Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032511-TL7705ACP
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 μs Maximum Propagation Delay
Voltage - Threshold: 4.55V
Family Name: TL7705A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Alternative Parts (Cross-Reference): TL7705ACP/A; TL7705ACD; TL7705ACPSRG4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Audio, Multimedia
Supervisor Complementary 1 Channel 8-PDIP
Supervisory IC: 4.55V, 1 Monitor, Active High/Low Reset Product overview: TL7705ACP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7705ACP can be used for catalog matching and distributor lookup.
Supply voltage supervisor IC,TL7705ACP/A
Supply voltage supervisor IC,TL7705ACP/A
Supply voltage supervisor IC,TL7705ACP/A
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, PDIP8
IC SUPERVISOR 1 CHANNEL 8DIP
IC, VOLT SUPERVISOR, 7705, DIP8; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3.5V; Supply Voltage Max:18V; Reset Type:Active-High, Active-Low; Digital IC Case:DIP; No. of Pins:8Pins; Delay RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
Supervisory Circuits 4.55V Monitor
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7705ACP | 032511-TL7705ACP | 296-1801-5-ND | 691-TL7705ACP | 1595032 | 1595032P | TL7705ACP | TL7705ACP | 28AH5588 | TL7705ACP | TL7705ACP |
| Product Name | TL7705A Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay | PMIC - PMIC - Supervisors - TL7705ACP | Supervisors | 4.55V Voltage Supervisor IC | Voltage Supervisors | Voltage Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Ic, Volt Supervisor, 7705, Dip8; Threshold Voltage Texas Instruments | Supervisors | Supervisory Circuits | |
| Number of Supplies | 1 | 1; 1 | 1 | 1 | 1 | 1; 1Monitors | |||||
| Features | Manual Reset | Manual Reset | |||||||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Active Low; Active Low | Active Low; Active Low | Open Drain | |||||
| Type | PDIP,SO,SOIC | DIP; PDIP; 8-PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | P | DIP; Pdip | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) | ||||
| IQ | 1800 µA | 1800 µA |