Voltage Supervisor 8-TSSOP -40 to 85
Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP
IC SUPERVISOR 1 CHANNEL 8TSSOP
IC SUPERVISOR 1 CHANNEL 8TSSOP
Supervisory Circuits Voltage Supervisor
Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7700CPWG4 | TL7700CPWG4-ND | TL7700CPWG4 | TL7700CPWG4 | TL7700CPWG4 | TL7700CPWG4 |
| Product Name | TL7700 Voltage Supervisor | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisors |
| Number of Supplies | 1 | 1; 1 | ||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | PDIP,SO,TSSOP,VSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| IQ | 600 µA | |||||
| Accuracy | 2 % |