The TL7709ACP is a supply-voltage supervisor designed for use in microcomputer and microprocessor systems. It features a power-on reset generator that activates the reset output when the supply voltage reaches approximately 3.6 V. The device includes an automatic reset generation function after voltage drops and is equipped with a precision voltage sensor and a temperature-compensa
Single SVS For 9v Systems W/Pgmmable Time Delay 8-PDIP 0 to 70
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +7.6V, BIPolar, PDIP8
Supervisor Complementary 1 Channel 8-PDIP
9V Supervisor IC, 7.5-7.7V Threshold, 1.8mA, 8-PDIP Product overview: TL7709ACP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 7.7V, 1.8mA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 9V, 7.7V, 1.8mA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7709ACP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268557-TL7709ACP
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 μs Maximum Propagation Delay
Voltage - Threshold: 7.6V
Family Name: TL7709A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): TL7709ACDRE4; TL7709ACDE4; TL7709ACDRG4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Supervisory Circuits 7.6V Monitor
IC SUPERVISOR 1 CHANNEL 8DIP
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7709ACP | TL7709ACP | 296-3248-5-ND | 691-TL7709ACP | 1268557-TL7709ACP | TL7709ACP | TL7709ACP | TL7709ACP |
| Product Name | TL7709A Single SVS For 9v Systems W/Pgmmable Time Delay | Supervisors | 9V 7.7V 1.8mA Voltage Supervisor IC | PMIC - PMIC - Supervisors - TL7709ACP | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | |
| Number of Supplies | 1 | 1 | 1; 1 | |||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Open Drain; Active Low; Active High | Inverting; Active Low; Active High | Open Drain | ||||
| Type | PDIP,SOIC | DIP; PDIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | P | DIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| IQ | 1800 µA | 1800 µA |