The TL7705ACDR is a supply-voltage supervisor designed to monitor supply voltage in microcomputer and microprocessor systems, providing power-on reset and automatic reset after voltage drop. It is packaged in an SOIC-8 case measuring 4.90 mm × 3.91 mm, with an operating temperature range of 0°C to 70°C. The device features an externally adjustable pulse duration, a precision voltage reference, and generates active-low RESET and RESET outputs during undervoltage conditions. It operates with a wide supply-voltage range and includes a SENSE input for external voltage monitoring.
Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 007552-TL7705ACDR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 μs Maximum Propagation Delay
Voltage - Threshold: 4.55V
Family Name: TL7705A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): TL7705ACD; TL7705ACP/A; TL7705ACPE4; TL7705ACP;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
5-V single-supply voltage supervisor with programmable delay time 8-SOIC 0 to 70 Product overview: TL7705ACDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7705ACDR can be used for catalog matching and distributor lookup.
Supervisor Complementary 1 Channel 8-SOIC
Supervisor Complementary 1 Channel 8-SOIC
Supervisor Complementary 1 Channel 8-SOIC
Texas Instruments TL7705ACDR
Texas Instruments TL7705ACDR
Texas Instruments TL7705ACDR
IC SUPERVISOR 1 CHANNEL 8SOIC
SUPERVISOR SINGLE SUPP, SMD, SOIC8; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3.5V; Supply Voltage Max:18V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; DelayRoHS Compliant: Yes
Supervisory Circuits 4.55V Monitor
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7705ACDR | 007552-TL7705ACDR | 691-TL7705ACDR | 296-1297-6-ND | 6624104 | 6624104P | TL7705ACDR | 33AH5122 | TL7705ACDR | TL7705ACDR | TL7705ACDR |
| Product Name | TL7705A Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay | PMIC - PMIC - Supervisors - TL7705ACDR | SOIC Voltage Supervisor IC | Supervisors | Voltage Supervisors | Voltage Supervisors | PMIC - Supervisors | Supervisor Single Supp, Smd, Soic8; Threshold Voltage Texas Instruments | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1 | 1 | 1; 1 | 1; 1Monitors | ||||
| Features | Manual Reset | Manual Reset | |||||||||
| Output Options | Open Drain; Active-high,Active-low,Open-drain | Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Active Low; Active Low | Active Low; Active Low | Complementary | Open Drain | ||||
| Type | PDIP,SO,SOIC | SOIC; 8-SOIC | D | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Soic | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||||
| IQ | 1800 µA | 1800 µA |