Texas Instruments TL7705B Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay TL7705BCDR

Description
Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL7705B Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay - TL7705BCDR - Texas Instruments
Dallas, TX, United States
TL7705B Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay
TL7705BCDR
TL7705B Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay TL7705BCDR
Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC 0 to 70

Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Voltage Supervisor IC
691-TL7705BCDR
SOIC Voltage Supervisor IC 691-TL7705BCDR
5-V single supervisor with programmable delay time 8-SOIC 0 to 70 Product overview: TL7705BCDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7705BCDR can be used for catalog matching and distributor lookup.

5-V single supervisor with programmable delay time 8-SOIC 0 to 70 Product overview: TL7705BCDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7705BCDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TL7705BCDR - 032515-TL7705BCDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TL7705BCDR
032515-TL7705BCDR
PMIC - PMIC - Supervisors - TL7705BCDR 032515-TL7705BCDR
Manufacturer: Texas Instruments Win Source Part Number: 032515-TL7705BCDR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 270 ns Typical Propagation Delay Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032515-TL7705BCDR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 270 ns Typical Propagation Delay
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-1298-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-1298-1-ND
Supervisors 296-1298-1-ND
Supervisor Complementary 1 Channel 8-SOIC

Supervisor Complementary 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-1298-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-1298-6-ND
Supervisors 296-1298-6-ND
Supervisor Complementary 1 Channel 8-SOIC

Supervisor Complementary 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-1298-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-1298-2-ND
Supervisors 296-1298-2-ND
Supervisor Complementary 1 Channel 8-SOIC

Supervisor Complementary 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - TL7705BCDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TL7705BCDR
PMIC - Supervisors TL7705BCDR
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Voltage Supervisor, 4.55V, Soic-8; Threshold Voltage Texas Instruments - 27AJ0191 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 4.55V, Soic-8; Threshold Voltage Texas Instruments
27AJ0191
Voltage Supervisor, 4.55V, Soic-8; Threshold Voltage Texas Instruments 27AJ0191
VOLTAGE SUPERVISOR, 4.55V, SOIC-8; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3.6V; Supply Voltage Max:18V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 4.55V, SOIC-8; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3.6V; Supply Voltage Max:18V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay RoHS Compliant: Yes

Supplier's Site
Supervisors - TL7705BCDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TL7705BCDR
Supervisors TL7705BCDR
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TL7705BCDR
Supervisory Circuits TL7705BCDR
Supervisory Circuits 4.55V Monitor

Supervisory Circuits 4.55V Monitor

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TL7705BCDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TL7705BCDR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TL7705BCDR
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TL7705BCDR 691-TL7705BCDR 032515-TL7705BCDR 296-1298-1-ND TL7705BCDR 27AJ0191 TL7705BCDR TL7705BCDR TL7705BCDR
Product Name TL7705B Single Supply Voltage Supervisor for 5V Systems with Programmable Time Delay SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - TL7705BCDR Supervisors PMIC - Supervisors Voltage Supervisor, 4.55V, Soic-8; Threshold Voltage Texas Instruments Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1 1; 1 1; 1 1; 1Monitors
Features Manual Reset Manual Reset
Output Options Open Drain; Active-high,Active-low,Open-drain Inverting; Active Low; Active High Open Drain; Active Low; Active High Complementary Open Drain
Type PDIP,SOIC D SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 1800 µA 1800 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details