Texas Instruments TL7712A Single SVS For 12V Systems W/Pgmmable Time Delay TL7712ACDR

Description
Single SVS For 12V Systems W/Pgmmable Time Delay 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Single SVS For 12V Systems W/Pgmmable Time Delay 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL7712A Single SVS For 12V Systems W/Pgmmable Time Delay - TL7712ACDR - Texas Instruments
Dallas, TX, United States
TL7712A Single SVS For 12V Systems W/Pgmmable Time Delay
TL7712ACDR
TL7712A Single SVS For 12V Systems W/Pgmmable Time Delay TL7712ACDR
Single SVS For 12V Systems W/Pgmmable Time Delay 8-SOIC 0 to 70

Single SVS For 12V Systems W/Pgmmable Time Delay 8-SOIC 0 to 70

Buy Now Datasheet
Supervisors - 296-15021-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15021-2-ND
Supervisors 296-15021-2-ND
Supervisor Complementary 1 Channel 8-SOIC

Supervisor Complementary 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-15021-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15021-1-ND
Supervisors 296-15021-1-ND
Supervisor Complementary 1 Channel 8-SOIC

Supervisor Complementary 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-15021-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15021-6-ND
Supervisors 296-15021-6-ND
Supervisor Complementary 1 Channel 8-SOIC

Supervisor Complementary 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - TL7712ACDR - 032517-TL7712ACDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TL7712ACDR
032517-TL7712ACDR
PMIC - PMIC - Supervisors - TL7712ACDR 032517-TL7712ACDR
Manufacturer: Texas Instruments Win Source Part Number: 032517-TL7712ACDR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1 μs Maximum Propagation Delay Voltage - Threshold: 10.8V Family Name: TL7712A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Alternative Parts (Cross-Reference): TL7712ACP; TL7712ACDRG4; TL7712ACDG4; TL7712ACDRE4 ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 032517-TL7712ACDR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 μs Maximum Propagation Delay
Voltage - Threshold: 10.8V
Family Name: TL7712A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): TL7712ACP; TL7712ACDRG4; TL7712ACDG4; TL7712ACDRE4 ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SOIC Voltage Supervisor IC
691-TL7712ACDR
SOIC Voltage Supervisor IC 691-TL7712ACDR
Single-supply supervisor for 12-V systems with programmable delay time 8-SOIC 0 to 70 Product overview: TL7712ACDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7712ACDR can be used for catalog matching and distributor lookup.

Single-supply supervisor for 12-V systems with programmable delay time 8-SOIC 0 to 70 Product overview: TL7712ACDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7712ACDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Voltage Supervisor 1.8Ma, 18V 8-Soic; Threshold Voltage Texas Instruments - 28AH5589 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Voltage Supervisor 1.8Ma, 18V 8-Soic; Threshold Voltage Texas Instruments
28AH5589
Ic, Voltage Supervisor 1.8Ma, 18V 8-Soic; Threshold Voltage Texas Instruments 28AH5589
IC, VOLTAGE SUPERVISOR 1.8MA, 18V 8-SOIC; Threshold Voltage:10.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3.5V; Supply Voltage Max:18V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins;RoHS Compliant: Yes

IC, VOLTAGE SUPERVISOR 1.8MA, 18V 8-SOIC; Threshold Voltage:10.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3.5V; Supply Voltage Max:18V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins;RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TL7712ACDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TL7712ACDR
PMIC - Supervisors TL7712ACDR
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TL7712ACDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TL7712ACDR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TL7712ACDR
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Supervisors - TL7712ACDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TL7712ACDR
Supervisors TL7712ACDR
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TL7712ACDR
Supervisory Circuits TL7712ACDR
Supervisory Circuits Sngl SVS For 12V Sys w/Prg Time Delay

Supervisory Circuits Sngl SVS For 12V Sys w/Prg Time Delay

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TL7712ACDR 296-15021-2-ND 032517-TL7712ACDR 691-TL7712ACDR 28AH5589 TL7712ACDR TL7712ACDR TL7712ACDR TL7712ACDR
Product Name TL7712A Single SVS For 12V Systems W/Pgmmable Time Delay Supervisors PMIC - PMIC - Supervisors - TL7712ACDR SOIC Voltage Supervisor IC Ic, Voltage Supervisor 1.8Ma, 18V 8-Soic; Threshold Voltage Texas Instruments PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-high,Active-low,Open-drain Open Drain; Active Low; Active High Inverting; Active Low; Active High Complementary Open Drain
Type PDIP,SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC D SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 1800 µA 1800 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - BQ25046DQCT - 1154220-BQ25046DQCT - Win Source Electronics
Specs
Output Options Inverting
IQ 1.10E6 µA
Supply Voltage 3.3 to 9 volts
View Details
2 suppliers
TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers