Voltage Supervisor 8-VSSOP -40 to 85
Voltage supervisor 8-VSSOP -40 to 85 Product overview: TL7700CDGKT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7700CDGKT can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 8-VSSOP
Supervisor Open Drain or Open Collector 1 Channel 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1107962-TL7700CDGKT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 10 μs Maximum Propagation Delay
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC, SUPPLY VOLT SUPERVISOR 8MSOP; Threshold Voltage:500mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:40V; Reset Type:Active-High, Active-Low; Digital IC Case:MSOP; No. of Pins:8Pins; Delay RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 8VSSOP
Supervisory Circuits Vltg Supervisor
Supervisor Open Drain or Open Collector 1 Channel 8-VSSOP
IC SUPERVISOR 1 CHANNEL 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7700CDGKT | 691-TL7700CDGKT | 296-32359-2-ND | 1107962-TL7700CDGKT | 32AH6966 | TL7700CDGKT | TL7700CDGKT | TL7700CDGKT | TL7700CDGKT |
| Product Name | TL7700 Voltage Supervisor | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - TL7700CDGKT | Ic, Supply Volt Supervisor 8Msop; Threshold Voltage Texas Instruments | PMIC - Supervisors | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1Monitors | 1; 1 | ||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | PDIP,SO,TSSOP,VSSOP | VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 8-VSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | |||
| IQ | 600 µA | 1000 µA | |||||||
| Accuracy | 2 % |