Manufacturer: STMicroelectronics
Win Source Part Number: 054407-TL7705AID1/A
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 μs Maximum Propagation Delay
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SO
Alternative Parts (Cross-Reference): TL7705ACD1/A; TL7705ACP/A; TL7705AID1/A;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
1-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO8, SOP-8 Product overview: TL7705AID1/A from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7705AID1/A can be used for catalog matching and distributor lookup.
Supervisor Complementary 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SO
IC SUPERVISOR 1 CHANNEL 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 054407-TL7705AID1/A | 691-TL7705AID1/A | TL7705AID1/A-ND | TL7705AID1/A | TL7705AID1/A | TL7705AID1/A |
| Product Name | PMIC - PMIC - Supervisors - TL7705AID1/A | Voltage Supervisor IC | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||
| Output Options | Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Open Drain | Complementary | ||
| Type | 8-SO | SO | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Threshold | 4.55 volts | 4.55 volts | 4.55 volts | 4.55 volts |