The TL431CLPX is a programmable shunt voltage reference IC from Quarktwin Technology Ltd. It features an adjustable output voltage range from approximately 2.5 volts to 36 volts, allowing for flexibility in various applications. The device has a low dynamic output impedance of 0.2Ω, which enhances its performance in voltage regulation tasks. It can sink current from 1.0 mA to 100 mA, making it suitable for a range of load conditions. The TL431CLPX is designed for operation over a full temperature range of -25°C to +85°C, with a typical equivalent full-range temperature coefficient of 50 ppm/°C. It also boasts low output noise voltage and a fast turn-on response, making it an effective alternative to zener diodes in many circuits. The device is available in a TO-92 package, which is commonly used in various electronic applications.
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA TO-92-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL431CLPX |
| Product Name | Voltage Reference |
| Type | TO-226-3, TO-92-3 (TO-226AA) Formed Leads |