The TL750L05CKTER is a low-dropout linear voltage regulator designed to provide a fixed output voltage of 5 V with a maximum output current of 150 mA. It features a very low dropout voltage of less than 0.6 V at full load, making it suitable for battery-powered applications. The device includes internal thermal overload protection, overvoltage protection, and reverse transient protection down to -50 V, ensuring robust operation in various conditions. The TL750L series is optimized for low quiescent current, which is beneficial for standby power systems. It operates with an input voltage range of 6 V to 26 V and is available in multiple package options, including PowerFLEX,Ñ¢ and TO-92. This regulator is ideal for applications requiring reliable voltage regulation with minimal power loss.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 3-PowerFLEX™
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL750L05CKTER |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |