onsemi Voltage Reference TL431IPG

Description
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA 8-PDIP
Description
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA 8-PDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The TL431IPG is a programmable shunt voltage reference IC from Quarktwin Technology Ltd. It operates with a reference voltage of 2.495 V and can be adjusted up to 36 V using external resistors. The device supports a wide cathode current range from 1.0 mA to 100 mA, making it suitable for various applications such as power supplies and op-amp circuitry. It features a low dynamic output impedance of 0.22 Ω and a voltage reference tolerance of ±2.2% at 25°C. The TL431IPG is temperature compensated for operation across a full ambient temperature range of -40°C to +85°C, ensuring stable performance in diverse environments. Additionally, it is compliant with RoHS standards and is available in an 8-PDIP package. This product is particularly useful for engineers looking for a reliable and adjustable voltage reference solution.

Datasheet Summary
Powered by GS/AI

The TL431IPG is a programmable shunt voltage reference IC from Quarktwin Technology Ltd. It operates with a reference voltage of 2.495 V and can be adjusted up to 36 V using external resistors. The device supports a wide cathode current range from 1.0 mA to 100 mA, making it suitable for various applications such as power supplies and op-amp circuitry. It features a low dynamic output impedance of 0.22 Ω and a voltage reference tolerance of ±2.2% at 25°C. The TL431IPG is temperature compensated for operation across a full ambient temperature range of -40°C to +85°C, ensuring stable performance in diverse environments. Additionally, it is compliant with RoHS standards and is available in an 8-PDIP package. This product is particularly useful for engineers looking for a reliable and adjustable voltage reference solution.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TL431IPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
TL431IPG
Voltage Reference TL431IPG
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA 8-PDIP

Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA 8-PDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TL431IPG
Product Name Voltage Reference
Type DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904425 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Battery Management - BQ20Z70PW-V300 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details