Voltage Supervisor 8-TSSOP -40 to 85
Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP
Voltage supervisor 8-TSSOP -40 to 85 Product overview: TL7700CPW from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7700CPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054853-TL7700CPW
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 10 μs Maximum Propagation Delay
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP
Supervisory Circuits VOLTAGE SUPERVISOR
IC SUPERVISOR 1 CHANNEL 8TSSOP
VOLTAGE SUPERVISOR, 600UA, 40V, TSSOP-8; Threshold Voltage:2.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:40V; Reset Type:Active-Low; Digital IC Case:TSSOP; No. of Pins:8Pins; Delay RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7700CPW | 296-26725-5-ND | 691-TL7700CPW | 054853-TL7700CPW | TL7700CPW | TL7700CPW | TL7700CPW | 27AJ0187 |
| Product Name | TL7700 Voltage Supervisor | Supervisors | TSSOP Voltage Supervisor IC | PMIC - PMIC - Supervisors - TL7700CPW | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Supervisor, 600Ua, 40V, Tssop-8; Threshold Voltage Texas Instruments |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1Monitors | ||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | ||||
| Type | PDIP,SO,TSSOP,VSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; SSOP; TSSOP; 8-TSSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | ||
| IQ | 600 µA | 600 µA | ||||||
| Accuracy | 2 % |